CLUB3D 8600GT Passive Heatpipe 512 MB, GDDR2, 128 bit, 1000 MHz, 2560 x 1600 pixels
CLUB3D 8600GT Passive Heatpipe 512 MB. Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 1000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.0, Dual Link DVI