CLUB3D NVIDIA 7300GT Silent 256MB, GDDR2, 128 bit, 667 MHz, 2560 x 1600 pixels
CLUB3D NVIDIA 7300GT Silent 256MB. Processor frequency: 400 MHz. Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 667 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 9.0, OpenGL version: 2.0