location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D 9800GT Green Edition GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9800GT Green Edition
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CGNX-G982GI
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘CLUB3D’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78237
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points CLUB3D 9800GT Green Edition GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - GDDR3
  • - 2560 x 1600 pixels 256 bit 1400 MHz PCI Express 2.0
  • - HDMI ports quantity: 1
  • - DVI-I ports quantity: 1
  • - DirectX version: 10
Long product name CLUB3D 9800GT Green Edition GDDR3 :
The long product name of CLUB3D 9800GT Green Edition GDDR3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

9800GT, 512MB, GDDR3, 550MHz, PCI-E, VGA, DVI, HDMI, Green Edition
More>>>
CLUB3D 9800GT Green Edition GDDR3:
The official description of CLUB3D 9800GT Green Edition GDDR3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With the Club 3D 9800GT Green Edition you get the latest industry-leading technology to save energy. Step in and be a part of the modern green computer users community. Save more than 30% of power compared to a standard 9800GT graphics card. Enjoy features such as NVIDIA PhysX™ technology that brings your games to life and NVIDIA PureVideo™ for High Definition video playback.

- Energy save technology
- Fan control for lowering fan speed in idle mode
- NVIDIA unified architecture
- Full Microsoft® DirectX® 10
- NVIDIA SLI® technology
- NVIDIA PhysX™ technology
- NVIDIA CUDA™ technology
- NVIDIA PureVideo® HD technology*
- HDMI™ technology support (video only)**
- HDCP-Capable***
- OpenGL® support

* Feature requires supported video software.
** Native HDMI connector.
*** Requires other compatible components that are HDCP-capable.

Short summary description CLUB3D 9800GT Green Edition GDDR3:
This short summary of the CLUB3D 9800GT Green Edition GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D 9800GT Green Edition, GDDR3, 256 bit, 1400 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description CLUB3D 9800GT Green Edition GDDR3:
This is an auto-generated long summary of CLUB3D 9800GT Green Edition GDDR3 based on the first three specs of the first five spec groups.

CLUB3D 9800GT Green Edition. Processor frequency: 550 MHz. Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 1400 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10. Interface type: PCI Express 2.0. Cooling type: Active

Processor
CUDA *
Yes
Processor frequency *
550 MHz
Maximum resolution *
2560 x 1600 pixels
Graphics card RAMDAC
400 MHz
Maximum analog resolution
2048 x 1536 pixels
Maximum digital resolution
2560 x 1600 pixels
Stream processors
112
Memory
Graphics card memory type *
GDDR3
Memory bus *
256 bit
Memory clock speed
1400 MHz
Ports & interfaces
Interface type *
PCI Express 2.0
HDMI ports quantity *
1
Dual VGA
Yes
TV-out
No
DVI-I ports quantity *
1
VGA (D-Sub) ports quantity
1
Performance
PhysX
Yes
DirectX version *
10
HDCP
Yes
Full HD
Yes
Design
Cooling type *
Active
Form factor
Full-Height/Full-Length (FH/FL)
Bracket height
Full-Height (FH)
Power
Minimum system power supply *
450 W
System requirements
Minimum system requirements
CD-ROM
Minimum RAM
1024 MB
Other features
Mac compatibility
No
HDMI
Yes
Compatible operating systems
Microsoft Windows XP 32/64-Bit, MCE Microsoft Windows Vista 32/64-Bit