CLUB3D CGNX-G962DDO, GDDR3, 256 bit, 1900 MHz, 2560 x 1600 pixels, PCI Express x16
CLUB3D CGNX-G962DDO. Processor frequency: 700 MHz. Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 1900 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.0, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active