CLUB3D CGNX-G862DD, GDDR3, 128 bit, 1600 MHz, 2560 x 1600 pixels
CLUB3D CGNX-G862DD. Processor frequency: 620 MHz. Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 1600 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.0, Dual Link DVI