Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D 7300GT GDDR2

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7300GT
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CGNX-G736
Category
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30274
This statistic is based on the 90387 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88365 free Open Icecat users.
Info modified on: 04 Apr 2019 05:55:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name CLUB3D 7300GT GDDR2 :
The short editorial description of CLUB3D 7300GT GDDR2

7300GT 256MB DDR2, DVI, DirectX9, TV-out, PCI-E
More>>>
CLUB3D 7300GT GDDR2:
The official marketing text of CLUB3D 7300GT GDDR2 as supplied by the manufacturer

Full Microsoft® DirectX® 9.0
Shader Model 3.0 Support
The standard for today’s PCs and next-generation consoles enables stunning and complex effects for cinematic realism. NVIDIA GPUs offer the most complete implementation of the Shader Model 3.0
feature set—including vertex texture fetch (VTF)—to ensure top-notch compatibility and performance for all DirectX 9 applications.

True High Dynamic-Range (HDR)
Rendering Support
The ultimate lighting effects bring environments to life for a truly immersive, ultra-reailstic experience. Based on the OpenEXR technology from Industrial
Light & Magic (http://www.openexr.com/), NVIDIA’s
64-bit texture implementation delivers state-of-the-art high dynamic-range (HDR) visual effects through floating point capabilities in shading, filtering,
texturing, and blending.

NVIDIA® TurboCache™ Technology
Shares the capacity and bandwidth of dedicated video memory and dynamically available system memory for turbocharged performance and larger
total graphics memory.

NVIDIA® CineFX® 4.0 Engine
Delivers advanced visual effects at unimaginable speeds. Full support for Microsoft® DirectX® 9.0 Shader Model 3.0 enables stunning and complex
special effects. Next-generation shader architecture with new texture unit design streamlines texture processing for faster and smoother gameplay.

PCI Express Certified
Designed to run perfectly with the next-generation PCI Express bus architecture. This new bus doubles the bandwidth of AGP 8x delivering over 4GB/s in both upstream and downstream data transfers.

NVIDIA® PureVideo™ Technology
The combination of high-definition video processors and software delivers unprecedented picture clarity, smooth video, accurate color, and precise image scaling for all video content to turn your PC into a high-end home theater.

Adaptable Programmable Video Processor
PureVideo’s programmable technology adapts to new video encoding formats as they are developed to provide a future-proof video solution.

High-Definition MPEG-2 and WMV Hardware Acceleration
Smoothly playback all MPEG-2 and WMV video—including WMV-HD—with minimal CPU usage so the PC is free to do other work.

Advanced Motion Adaptive De-Interlacing
Smoothes video and DVD playback on progressive displays to deliver a crisp, clear picture that rivals high-end home theater systems.

Video Scaling and Filtering
High-quality scaling and filtering technology delivers a clear, clean image at any window size, including full-screen HDTV resolutions up to 1080i.

Video Color Correction
Color temperature correction makes actors’ faces appear natural, rather than washed out and pale, when playing videos on LCD and CRT displays.
Display gamma correction ensures videos are not too dark, overly bright, or washed out regardless of the video format or display.

Integrated HDTV Encoder
Provides world-class TV-out functionality up to 1080i resolution.

NVIDIA® ForceWare® Unified Driver Architecture (UDA)
Delivers a proven record of compatibility, reliability, and stability with the widest range of games and applications. ForceWare ensures the best out-of-box
experience for every user and delivers continuous performance and feature updates over the life of NVIDIA GeForce GPUs. Includes full support for PCI
Express and AGP.

NVIDIA® nView® Multi-Display Technology
Advanced technology provides the ultimate in viewing flexibility and control for multiple monitors.

NVIDIA® Digital Vibrance Control® 3.0 Technology
Allows the user to adjust color controls digitally to compensate for the lighting conditions of their workspace, in order to achieve accurate, bright colors in all conditions.

OpenGL® 2.0 Optimizations and Support
Ensures top-notch compatibility and performance for all OpenGL applications.

Dual 400MHz RAMDACs
Blazing-fast RAMDACs support dual QXGA displays with ultra-high, ergonomic refresh rates up to and including 2048x1536@85Hz.

Single-Link DVI Support
Able to drive the industry’s largest and highest resolution flat-panel displays up to and including 1900x1200.

Short summary description CLUB3D 7300GT GDDR2:
This short summary of the CLUB3D 7300GT GDDR2 data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D 7300GT, GDDR2, 128 bit, 650 MHz, 2048 x 1536 pixels

Long summary description CLUB3D 7300GT GDDR2:
This is an auto-generated long summary of CLUB3D 7300GT GDDR2 based on the first three specs of the first five spec groups.

CLUB3D 7300GT. Processor frequency: 350 MHz. Graphics adapter memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 650 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0c

Processor
Maximum resolution *
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
2048 x 1536 pixels
Processor frequency *
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
350 MHz
Graphics adapter RAMDAC
400 MHz
Memory
Graphics adapter memory type *
The type of memory used by the video card. Often a combination of dedicated memory (Video RAM or VRAM) and dynamic system memory is used. UMA stands for Unified Memory Architecture, and is a computer memory architecture that allows the graphics processing unit to share system memory. Other abreviations: RAM = Random Access Memory, SDRAM = synchronous dynamic RAM, DDR = double-data-rate.
GDDR2
Memory bus *
Hardware and software that connects the main memory to the memory controller in computer systems. Originally, general-purpose buses like VMEbus and the S-100 bus were used, but to reduce latency, modern memory buses are designed to connect directly to DRAM chips, and thus are designed by chip standards bodies such as JEDEC.
128 bit
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
650 MHz
Performance
DirectX version *
DirectX is a collection of APIs (application programming interfaces) for easily handling tasks related to game programming on the Microsoft Windows operating system.
9.0c
System requirements
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Pentium/ Athlon
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
128 MB
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
VGA DVI S-Video
Customer service details
X