- - NVIDIA GeForce GT 520 1 GB GDDR3
- - 2560 x 1600 pixels 64 bit 1333 MHz PCI Express 2.0
- - HDMI ports quantity: 1
- - DVI-I ports quantity: 1
- - DirectX version: 11 OpenGL version: 4.1
GeForce GT 520 - PCI Express 2.0, 1GB, DDR3, 64-Bit, HDCP, Dual Link DVI-I, HDMI, VGA, LP
Life moves fast, your PC should too. With the power of the Club 3D GeForce® GT 520, accelerate editing of your photos and HD videos, immerse yourself in Blu-Ray 3D™ movies, and play the latest DX11 games. Speed up your most demanding tasks. Enjoy 1080p online videos, render high-res photos instantly and supercharge your favorite multimedia applications. Go online and navigate, shop and socialize in a whole new way with HTML5 GPU accelerated web browsers like Internet Explorer® 9, Mozilla Firefox® 4 and Google Chrome™. Break through the boundaries of your screen. Immerse yourself in eye popping Blu-Ray 3D™ movies, view and edit your photos and browse the web – all in HD stereoscopic 3D.
Built for DirectX 11
DirectX® 11 GPU with Shader Model 5.0 support designed for ultra high performance in the new API’s key graphics feature, GPU-accelerated tessellation. See what your eyes have been missing. Experience lifelike characters and incredibly detailed terrain and game environments in the latest DX11 games.
NVIDIA® PhysX®
NVIDIA® PhysX® technology adds an element of realism never before seen in gaming. With an NVIDIA® GeForce® GPU in your PC, experience dynamic PhysX® effects like blazing explosions, reactive debris, realistic water, and lifelike characters.
NVIDIA® 3D Vision™
NVIDIA® 3D Vision™ technology is a combination of Graphics Processor Units (GPU), specialized 3D glasses, software, and certified displays and projectors that deliver an immersive 3D experience on your PC or workstation.
CLUB3D CGNX-G5224LI, GeForce GT 520, 1 GB, GDDR3, 64 bit, 2560 x 1600 pixels, PCI Express 2.0
CLUB3D CGNX-G5224LI. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 520, Processor frequency: 810 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit, Memory clock speed: 1333 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active