Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D 6200 AGP Edition GeForce 6200 GDDR2

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6200 AGP Edition
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CGN-H626LC
Category
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
graphics cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 21333
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 16 Dec 2017 15:09:58
The date of the most recent change of this product data-sheet in Icecat.
Long product name CLUB3D 6200 AGP Edition GeForce 6200 GDDR2 :
The short editorial description of CLUB3D 6200 AGP Edition GeForce 6200 GDDR2

6200 AGP Edition, 64Bit, 256MB, DDR2, AGP
More>>>

CLUB3D 6200 AGP Edition GeForce 6200 GDDR2:
The official marketing text of CLUB3D 6200 AGP Edition GeForce 6200 GDDR2 as supplied by the manufacturer
With support for AGP 8x mode the Club 3D 6200 graphics card delivers ultra-realistic effects and unmatched multimedia functionality. Build to extend the life of your AGP based PC system. Equipped with a passive heatsink cooling for a noiseless ergonomic working environment. Also suitable for building multi monitor solutions.
Short summary description CLUB3D 6200 AGP Edition GeForce 6200 GDDR2:
This short summary of the CLUB3D 6200 AGP Edition GeForce 6200 GDDR2 data-sheet is auto-generated and uses the product title and the first six key specs.
CLUB3D 6200 AGP Edition, GeForce 6200, GDDR2, 64 bit, 800 MHz, 1920 x 1440 pixels, AGP 8x
Long summary description CLUB3D 6200 AGP Edition GeForce 6200 GDDR2 :

CLUB3D 6200 AGP Edition. Graphics processor: GeForce 6200, Processor frequency: 375 MHz. Graphics adapter memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 800 MHz. Maximum resolution: 1920 x 1440 pixels. DirectX version: 9.0. Interface type: AGP 8x. Cooling type: Passive

This is an auto-generated long summary of CLUB3D 6200 AGP Edition GeForce 6200 GDDR2 based on the first three specs of the first five spec groups.
Processor
Graphics processor *
Also known as a graphics processing unit (GPU), this is a specialized electronic circuit designed to rapidly manipulate and alter memory to accelerate the creation of images in a frame buffer intended for output to a display. GPUs are used in embedded systems, mobile phones, personal computers, workstations, and game consoles. Modern GPUs are very efficient at manipulating computer graphics.
GeForce 6200
Maximum resolution *
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
1920 x 1440 pixels
Processor frequency *
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
375 MHz
Parallel processing technology support *
Parallel processing technology is the simultaneous use of more than one CPU or processor core to execute a program or multiple computational threads. Ideally, parallel processing makes programs run faster because there are more engines (CPUs or Cores) running it. In practice, it is often difficult to divide a program in such a way that separate CPUs or cores can execute different portions without interfering with each other. Most computers have just one CPU, but some models have several, and multi-core processor chips are becoming the norm. There are even computers with thousands of CPUs.
Not supported
Graphics adapter RAMDAC
400 MHz
Maximum analog resolution
2048 x 1536 pixels
Memory
Graphics adapter memory type *
The type of memory used by the video card. Often a combination of dedicated memory (Video RAM or VRAM) and dynamic system memory is used. UMA stands for Unified Memory Architecture, and is a computer memory architecture that allows the graphics processing unit to share system memory. Other abreviations: RAM = Random Access Memory, SDRAM = synchronous dynamic RAM, DDR = double-data-rate.
GDDR2
Memory bus *
Hardware and software that connects the main memory to the memory controller in computer systems. Originally, general-purpose buses like VMEbus and the S-100 bus were used, but to reduce latency, modern memory buses are designed to connect directly to DRAM chips, and thus are designed by chip standards bodies such as JEDEC.
64 bit
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
800 MHz
Ports & interfaces
Interface type *
AGP 8x
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Dual VGA
Yes
DVI ports quantity
1
Performance
DirectX version *
DirectX is a collection of APIs (application programming interfaces) for easily handling tasks related to game programming on the Microsoft Windows operating system.
9.0
Shader model version *
A shader is a program used in 3D computer graphics to determine the final surface properties of an object or image. This can include arbitrarily complex descriptions of light absorption and diffusion, texture mapping, reflection and refraction, shadowing, surface displacement and post-processing effects. It is also used to refer to video graphics hardware units that run these programs.
3.0
HDCP *
High-bandwidth Digital Content Protection (HDCP) is a form of digital copy protection to prevent copying of digital audio and video content as it travels across connections.
Yes
Design
Cooling type *
The method used to cool the device or to cool the air around the device.
Passive
Form factor
The shape or design of the product.
LP
Power
Minimum system power supply *
The lowest power that is needed.
300 W
System requirements
Minimum system requirements
CD-ROM
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Intel, AMD
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
128 MB
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP 32/64-Bit, MCE Microsoft Windows Vista 32/64-Bit Microsoft Windows 2000 Microsoft Windows 7 32/64-Bit
X