Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D Radeon X1800RX GDDR3

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Radeon X1800RX
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CGAXRX186
Category
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8002
This statistic is based on the 90237 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88219 free Open Icecat users.
Info modified on: 04 Apr 2019 05:51:38
The date of the most recent change of this product data-sheet in Icecat.
Long product name CLUB3D Radeon X1800RX GDDR3 :
The short editorial description of CLUB3D Radeon X1800RX GDDR3

Radeon X1800RX, 256MB GDDR3
More>>>
CLUB3D Radeon X1800RX GDDR3:
The official marketing text of CLUB3D Radeon X1800RX GDDR3 as supplied by the manufacturer

CrossFire: Multiply and Conquer with Multi-GPU Performance
Designed from the ground up with GPU sharing in mind, the Radeon X1800 series allows you to get incredible gaming performance by adding a Radeon X1800 Crossfire Edition graphics card for ultra fast performance that works with all games, all the time.

- Supertiling for optimized gaming performance
CrossFire’s “supertiling” GPU sharing speeds rendering by evenly dividing the graphics processing, intelligently alternating the rendering workload to each Radeon GPU for efficient load balancing, and optimized performance.

- CrossFire boosts image quality CrossFire boosts image quality along with rendering speed, eliminating the need to crank down screen resolutions to get the high image quality you want.
CrossFire ignites with the higher anti-aliasing, anisotropic filtering, shading, and texture settings you desire. Adjust your display configurations, experiment with your advanced 3D settings, and check the effect with a real-time 3D-rendered preview within ATI’s Catalyst Control Center to rule your CrossFire system.

- Upgradeable components and web support CrossFire supports a wide range of ATI-based graphics cards and motherboards, and offers compatibility with a broad array of third party components for a flexible and robust solution.

Upgradeable components allow you to gradually improve your system performance with the reliability and support that only ATI delivers.
Free monthly on-line Catalyst software updates, ATI’s one-click comprehensive help system, and web-based online customer support are available 24 hours per day.

High Definition Image Quality with Avivo
Connect your Radeon X1800 with your home entertainment devices for high definition convergence, enhanced with ATI’s revolutionary new Avivo video and display technology platform. Avivo technology creates vibrant colors, ultra sharp images, true-to-life image reproduction, and the smoothest HD video playback ever offered by ATI.

Avivo redefines the ultimate visual experience for today’s PCs, and sets the stage for tomorrow’s exciting possibilities. Check your board for specific support of Avivo features.

- Sharp video and photos Avivo enhances your digital video and photos, creating sharp images, crisp text, and vivid color. Boost the video quality captured by your Media PC and Personal Video Recorder with advanced 3D comb filtering and automatic gain control. Improve analog video signal quality and reduce annoying artifacts. Maintain clean images even at high display resolutions with Avivo’s video scaling technology.

- True-to-Life Image Reproduction Get high image fidelity with CRT and LCD displays, TVs, rear projection and plasma TVs, as well as projectors. Avivo introduces new life to colors across the entire spectrum with an advanced 10-bit-per-color display engine. Gain better digital signal reception, and maintain cleaner video with hardware noise reduction. Enjoy high-quality analog video capture enabled by robust 12-bit analog-to-digital converters.

- True-to-Life Image Reproduction Get high image fidelity with CRT and LCD displays, TVs, rear projection and plasma TVs, as well as projectors. Avivo introduces new life to colors across the entire spectrum with an advanced 10-bit-per-color display engine. Gain better digital signal reception, and maintain cleaner video with hardware noise reduction. Enjoy high-quality analog video capture enabled by robust 12-bit analog-to-digital converters.

- Universal Display Connectivity Certain ATI graphics cards with Avivo technology can dissolve connectivity barriers between PCs and consumer electronic devices. Outputs for virtually any TV via analog or digital interface, such as s-video, and DVI , are complemented by inputs for cable, broadcast TV and other video sources. And advanced dual-link DVI interfaces support the largest high-resolution LCD displays.

ATI’s Catalyst: Power and Control
Control your Radeon X1800 with ATI’s Catalyst Control Center, the award winning feature-rich and stable 3D software application. Catalyst automatically configures optimal settings for your system, and is packed with features that go far beyond traditional driver configuration software.

Ring Bus Memory Controller
- 512-bit internal ring bus for memory reads.
- Programmable intelligent arbitration logic.
- Fully associative texture, color, and Z/stencil cache designs.
- Hierarchical Z-buffer with Early Z test.
- Lossless Z Compression (up to 48:1).
- Fast Z-Buffer Clear.
- Z/stencil cache optimized for real-time shadow rendering.
- Optimized for performance at high display resolutions, including widescreen HDTV resolutions.

Ultra-Threaded Shader Engine
- Support for Microsoft® DirectX® 9.0 Shader Model 3.0 programmable vertex and pixel shaders in hardware.
- Full speed 128-bit floating point processing for all shader operations.
- Up to 512 simultaneous pixel threads.
- Dedicated branch execution units for high performance dynamic branching and flow control.
- Dedicated texture address units for improved efficiency.
- 3Dc+ texture compression.
- High quality 4:1 compression for normal maps and two-channel data formats.
- High quality 2:1 compression for luminance maps and single-channel data formats.
- Multiple Render Target (MRT) support.
- Render to vertex buffer support.
- Complete feature set also supported in OpenGL® 2.0.

Advanced Image Quality Features
- 64-bit floating point HDR rendering supported throughout the pipeline
Includes support for blending and multi-sample anti-aliasing.
- 32-bit integer HDR (10:10:10:2) format supported throughout the pipeline.
- Includes support for blending and multi-sample anti-aliasing.
- 2x/4x/6x Anti-Aliasing modes.
- Multi-sample algorithm with gamma correction, programmable sparse sample patterns, and centroid sampling.
- New Adaptive Anti-Aliasing feature with Performance and Quality modes.
- Temporal Anti-Aliasing mode.
- Lossless Color Compression (up to 6:1) at all resolutions, including widescreen HDTV resolutions.
- 2x/4x/8x/16x Anisotropic Filtering modes.
- Up to 128-tap texture filtering.
- Adaptive algorithm with Performance and Quality options.
- High resolution texture support (up to 4k x 4k).

Avivo™ Video and Display Engine
- High performance programmable video processor.
- Accelerated MPEG-2, MPEG-4, DivX, WMV9, VC-1, and H.264 decoding (including DVD/HD-DVD/Blu-ray playback), encoding & transcoding
DXVA support.
- De-blocking and noise reduction filtering.
- Motion compensation, IDCT, DCT and color space conversion.
- Vector adaptive per-pixel de-interlacing.
- 3:2 pulldown (frame rate conversion).
- Seamless integration of pixel shaders with video in real time.
- HDR tone mapping acceleration.
- Maps any input format to 10 bit per channel output.
- Flexible display support.
- Dual integrated dual-link DVI transmitters.
- DVI 1.0 / HDMI compliant and HDCP ready.
- Dual integrated 10 bit per channel 400 MHz DACs.
- 16 bit per channel floating point HDR and 10 bit per channel DVI output.
- Programmable piecewise linear gamma correction, color correction, and color space conversion (10 bits per color).
- Complete, independent color controls and video overlays for each display.
- High quality pre- and post-scaling engines, with underscan support for all outputs.
- Content-adaptive de-flicker filtering for interlaced displays.
- Xilleon™ TV encoder for high quality analog output.
- YPrPb component output for direct drive of HDTV displays.
- Spatial/temporal dithering enables 10-bit color quality on 8-bit and 6-bit displays.
- Fast, glitch-free mode switching.
VGA mode support on all outputs.

CrossFire™
- Multi-GPU technology.
- Four modes of operation.
- Alternate Frame Rendering (maximum performance).
- Supertiling (optimal load-balancing).
- Scissor (compatibility).
- Super AA 8x/10x/12x/14x (maximum image quality).

Short summary description CLUB3D Radeon X1800RX GDDR3:
This short summary of the CLUB3D Radeon X1800RX GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D Radeon X1800RX, GDDR3, 256 bit, 1000 MHz, 2048 x 1536 pixels

Long summary description CLUB3D Radeon X1800RX GDDR3:
This is an auto-generated long summary of CLUB3D Radeon X1800RX GDDR3 based on the first three specs of the first five spec groups.

CLUB3D Radeon X1800RX. Processor frequency: 500 MHz. Graphics adapter memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 1000 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 2.0, Dual Link DVI

Processor
Maximum resolution *
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
2048 x 1536 pixels
Processor frequency *
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
500 MHz
Graphics adapter RAMDAC
400 MHz
Memory
Graphics adapter memory type *
The type of memory used by the video card. Often a combination of dedicated memory (Video RAM or VRAM) and dynamic system memory is used. UMA stands for Unified Memory Architecture, and is a computer memory architecture that allows the graphics processing unit to share system memory. Other abreviations: RAM = Random Access Memory, SDRAM = synchronous dynamic RAM, DDR = double-data-rate.
GDDR3
Memory bus *
Hardware and software that connects the main memory to the memory controller in computer systems. Originally, general-purpose buses like VMEbus and the S-100 bus were used, but to reduce latency, modern memory buses are designed to connect directly to DRAM chips, and thus are designed by chip standards bodies such as JEDEC.
256 bit
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1000 MHz
Ports & interfaces
Dual VGA
Yes
I/O ports
An interface on a device to which you can connect another device.
DVI TV-Out Video-in
Performance
TV tuner integrated *
Device has an in-built TV tuner.
No
DirectX version *
DirectX is a collection of APIs (application programming interfaces) for easily handling tasks related to game programming on the Microsoft Windows operating system.
9.0
Shader model version *
A shader is a program used in 3D computer graphics to determine the final surface properties of an object or image. This can include arbitrarily complex descriptions of light absorption and diffusion, texture mapping, reflection and refraction, shadowing, surface displacement and post-processing effects. It is also used to refer to video graphics hardware units that run these programs.
3.0
Performance
OpenGL version *
OpenGL (Open Graphics Library) is a specification defining a cross-language cross-platform API for writing applications that produce 3D computer graphics (and 2D computer graphics as well). The interface consists of over 250 different function calls which can be used to draw complex three-dimensional scenes from simple primitives.
2.0
Dual Link DVI *
A dual-link DVI interface sends data over both of the DVI links to the monitor, and this is how higher resolutions are achieved. With dual-link DVI, a resolution of 2048 x 1536 is possible.
Yes
Full HD
Full High Definition (HD) means that a display supports a resolution of 1920 x 1080 pixel, and has a digital TV connection.
Yes
Dual DVO
No
System requirements
Minimum system requirements
CD-ROM/Internet
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Pentium / Athlon
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
128 MB
Packaging data
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Drivers & Utilities
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Power requirements
350W
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 2000 Windows XP Linux
Compatible products
Other products that can be used with this product.
PC
Customer service details
X