location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D VGA CLUB-3D PCI-e 256Mb ATI X800XL GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VGA CLUB-3D PCI-e 256Mb ATI X800XL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CGAX-XL86VDD
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘CLUB3D’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73007
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:49:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points CLUB3D VGA CLUB-3D PCI-e 256Mb ATI X800XL GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - GDDR3
  • - 2048 x 1536 pixels 256 bit
  • - DirectX version: 9.0
Long product name CLUB3D VGA CLUB-3D PCI-e 256Mb ATI X800XL GDDR3 :
The long product name of CLUB3D VGA CLUB-3D PCI-e 256Mb ATI X800XL GDDR3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Radeon X800XL 256MB GDDR3, DUAL DVI, TV-Out, Video In/Out
More>>>
CLUB3D VGA CLUB-3D PCI-e 256Mb ATI X800XL GDDR3:
The official description of CLUB3D VGA CLUB-3D PCI-e 256Mb ATI X800XL GDDR3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Radeon X800XL 256MB
Features:
DirectX 9.x compliant
VertexShaders 2.x
PixelShaders 2.x
High Dimension Floating-Point Textures
Multiple Render Targets
Up to 16x Anisotropic Filtering
Up to 6x Multi Sampling Anti Aliasing
Up to 12x Temporal Multi Sampling Anti Aliasing
Full Screen Anti Aliasing Gamma Correction
Video Gamma Correction
3Dc Normal Map Compression

Short summary description CLUB3D VGA CLUB-3D PCI-e 256Mb ATI X800XL GDDR3:
This short summary of the CLUB3D VGA CLUB-3D PCI-e 256Mb ATI X800XL GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D VGA CLUB-3D PCI-e 256Mb ATI X800XL, GDDR3, 256 bit, 2048 x 1536 pixels

Long summary description CLUB3D VGA CLUB-3D PCI-e 256Mb ATI X800XL GDDR3:
This is an auto-generated long summary of CLUB3D VGA CLUB-3D PCI-e 256Mb ATI X800XL GDDR3 based on the first three specs of the first five spec groups.

CLUB3D VGA CLUB-3D PCI-e 256Mb ATI X800XL. Graphics card memory type: GDDR3, Memory bus: 256 bit. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0

Processor
Maximum resolution *
2048 x 1536 pixels
Memory
Graphics card memory type *
GDDR3
Memory bus *
256 bit
Performance
DirectX version *
9.0
System requirements
Minimum system requirements
Intel Pentium or AMD Athlon or compatible 128MB of system memory Mainboard with free PCIe x16 slot CD-ROM drive for software installation 350 Watt or greater Power Supply
Packaging content
Bundled software
CATALYST Software Suite Windows Logo Program compliant
Other features
Mac compatibility
No
Compatible operating systems
Windows XP Windows MCE (no VIVO) Windows 2000 Linux
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 02:03:52
Uk has collected 2 expert reviews for CLUB3D VGA CLUB-3D PCI-e 256Mb ATI X800XL GDDR3 and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
custompc.co.uk
Updated:
2011-09-26 02:03:48
While Club 3Ds design is initially a bit of an enigma, the end result makes the same kind of sense as every other Radeon X800XL. As the performance of the Club 3D is so similar to that of the HIS, the buying decision is quite simple: do you need a sin...
Bottom line While Club 3Ds design is initially a bit of an enigma, the end result makes the same kind of sense as every other Radeon X800XL. As the performance of the Club 3D is so similar to that of the HIS, the buying decision is quite simple: do you need a sin...
67%
viperlair.com
Updated:
2011-09-26 02:03:52
Cant spare the $600 for an X850XT? The X800XLs performance offers similar performance at a much lower cost.
Bottom line Ive not had a chance to look at a Club-3D product before; Ive seen them in the shops occasionally along with other brands but for some reason Ive not actually picked one up. It would seem from the overall package of this Club-3D Radeon X800XL that...
0%