location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D Radeon HD 7950 royalKing AMD 3 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Radeon HD 7950 royalKing
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CGAX-7957O
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘CLUB3D’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69705
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:36:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points CLUB3D Radeon HD 7950 royalKing AMD 3 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD 3 GB
  • - 4096 x 2160 pixels 384 bit 5000 MHz
  • - HDMI ports quantity: 1
  • - DVI-I ports quantity: 1
  • - DirectX version: 11.1 OpenGL version: 4.2
  • - 200 W 2x 6-pin
Long product name CLUB3D Radeon HD 7950 royalKing AMD 3 GB :
The long product name of CLUB3D Radeon HD 7950 royalKing AMD 3 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Radeon HD 7950 royalKing, PCI-E 3.0, 3072MB, GDDR5, 384bit, DX11.1, OpenGL4.2, CoolStream Active Fansink
More>>>
CLUB3D Radeon HD 7950 royalKing AMD 3 GB:
The official description of CLUB3D Radeon HD 7950 royalKing AMD 3 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Club 3D proudly presents the Club 3D Radeon™ HD 7950 royalKing graphics card. With PokerSeries Club 3D offers a new level of special gamecards that delivers the best performance, newest features and best coolers. The royalKing present our highest demands.

Get ready for the future with 28nm GPU technology, Graphics Core Next Architecture, AMD App Acceleration and support for Ultra HD 4096p resolutions and PCI Express 3.0.

CoolStream High Performance Cooling Technology

If you expect above average performance of your Graphics card, Club 3D CoolStream High Performance Cooling Technology is just the kind of high performance that you have been looking for.

Club 3D royalKing features high performance heatpipes that keeps the components cool and outperforms standard cooling solutions. Transferring heat from the center area to each fin, ensuring enhanced heat dissipipation. The result is a dramatic increase of performance for your gaming and multimedia experience.

Overclocked
Extreme Gamers require Extreme performance. The PokerSeries royalKing GPU's has been cherry-picked for extreme performance. Club 3D has developed a custom PCB to accommodate faster speeds and thermal dissipation. At 50MHz faster than the reference clock of 850MHz, you will be running faster, efficient and more reliable out of the box without you having to do anything at all. You can be assured that the royalKing series won't let you down.


RADEON HD 7950 SERIES REALTIME DX11 GRAPHICS

With 1792 stream processors and coupled with a 384 bit GDDR5 memory bus will provide 2.87TFLOPs of computing performance, representing no comprise for the active gamer, who desires technology that enables an incredible gaming experience on the latest and most demanding title.

EYEFINITY 2.0

Eyefinity™ 2.0 technology features all-new support for Stereo 3D, universal bezel compensation and brand new display configurations which allows the user to configure custom resolutions and the ability to relocate the Windows task bar to an arbitrary screen.

DIGITAL MULTI-POINT AUDIO (DDMA)

The next step in audio output from a graphics card. Traditionally video cards has been able to output audio through the HDMI port and audio has been restricted to to a single device, be it a monitor, HDTV or a receiver.

With DDMA now you can send audio to multiple devices via the DisplayPort combined with the HDMI.

Imagine a video conferencing where each attendee is mapped to a monitor and with DDMA set on each monitor speaker set.
GCNGraphics Core Next (GCN) Architecture and AMD App Acceleration

A revolutionary new architecture. Jump right into GPGPU applications today with Microsoft C++ AMP™ and OpenCL™ for spectacular performance with the GCN architecture. From video editors to Internet browsers, AMD App Acceleration™ is a supercharger for everyday applications. The Club 3D Radeon™ HD 7950 royalKing was engineered for the revolution in GPU compute.

ZEROCORE POWER

AMD is introducing with the Southern Islands chipset their long idle power saving technology. Now the graphics card can turn off most of its functional units of the GPU, when they are unused, leaving only the PCI Express bus and other components active. This as a result, reduce the power consumption from 15W at idle to under 3W in long idle, a power level low enough that ZeroCore Power shuts off the fan as there is no heat generated further saving energy.

ZeroCore Power will put CrossFire™ grapics cards in ZCP when not in use.

AMD HD3D

AMD HD3D™ is a technology designed to enable stereoscopic 3D support in games, movies and/or photos. Additional hardware (e.g., 3D-enabled panels, 3D-enabled glasses/emitter, Blu-ray 3D drive) and/or software (e.g., Blu-ray 3D discs, 3D middleware, games) are required for the enablement of stereoscopic 3D. Not all features may be supported on all components or systems—check with your component or system manufacturer for specific model capabilities and supported technologies. AMD HD3D™ technology is enabled on AMD Radeon™ HD 7000 Series GPUs and above using Catalyst 12 or later.

PCI EXPRESS 3.0

4 years after the introduction of PCI-E 2.0, the all new PCI-E 3.0 specification is now introduced. Providing 1GB/sec per lane bidirectional, which for a X16 device means 16 GB/sec, doubling 8 GB/sec on the previous generation.

FAST HDMI technology

With the introduction of the HD 6000 Series, HDMI 1.4a implementation allows the graphics card to enable Stereo 3D on HDTVs or monitor displays, this same feature is also found on the new HD 7950. Now with the introduction of HDMI support for 4K x 2K displays, the HD 7950 is now able to run 4K x 2K displays (max resolution 4096x3112) over HDMI along with being able to support 1080p Stereo 3D at 120fps (60Hz/eye), with the current standard set at 48fps (24Hz/eye).

Dual BIOS Toggle Switch

The Club 3D Radeon™ HD 7950 royalKing comes with a toggle switch.
This switch allows you to switch between two separate BIOS versions on your Club 3D Radeon™ HD 7950 royalKing graphics card.

Setting 1: unprotected
Setting 2: factory defaults

The graphics card comes standard at 850 MHz GPU clock speed with an overclocking headroom at 900MHz and Beyond.

Quad AMD CrossFireX™ multi-GPU technology

AMD CrossFireX™ technology allows you to expand your system’s graphics capabilities. AMD CrossFireX™ technology is the ultimate multi-GPU performance gaming platform. Unlocking game-dominating power, AMD CrossFireX™ harnesses the power of two or more discrete graphics cards working in parallel to dramatically improve gaming performance. With Club 3D Radeon™ HD 7900 graphics cards ready for practically every budget and the flexibility to combine two, three or four GPUs, AMD CrossFireX™ is the perfect multi-GPU solution for those who demand the best.

Recommended adapters (active links)

CrossFireX Interconnect CAC-CB

Multi-Monitor
21.6 Gbps bandwidth

This graphics card is optimized for AMD Eyefinity™ Technology and supports the latest generation of display connectivity.

The graphics card features 2 Mini DisplayPort 1.2 outputs with 21.6 Gbps of bandwidth and high bit rate audio. Mini DisplayPort gives you the flexibility to "Daisy Chain" multiple monitors with a single output and also convert to any desired output. Please refer to Club 3D accessories website for more information.

Recommended adapters (active links)

Club 3D Mini DisplayPort to HDMI cable - CAC-1101
Club 3D Mini DisplayPort to DVI-D Single-Link cable - CAC-1100
Club 3D Mini DisplayPort to Active DVI Single-Link cable - CAC-1152

Short summary description CLUB3D Radeon HD 7950 royalKing AMD 3 GB:
This short summary of the CLUB3D Radeon HD 7950 royalKing AMD 3 GB data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D Radeon HD 7950 royalKing, 3 GB, 384 bit, 5000 MHz, 4096 x 2160 pixels

Long summary description CLUB3D Radeon HD 7950 royalKing AMD 3 GB:
This is an auto-generated long summary of CLUB3D Radeon HD 7950 royalKing AMD 3 GB based on the first three specs of the first five spec groups.

CLUB3D Radeon HD 7950 royalKing. Graphics processor family: AMD, Processor frequency: 850 MHz. Discrete graphics card memory: 3 GB, Memory bus: 384 bit, Memory clock speed: 5000 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 11.1, OpenGL version: 4.2, Dual Link DVI. Cooling type: Active

Processor
Graphics processor family *
AMD
Processor frequency *
850 MHz
Maximum resolution *
4096 x 2160 pixels
Graphics card RAMDAC
400 MHz
Parallel processing technology support *
APP, Quad-GPU CrossFireX
Stream processors
1792
Maximum displays per videocard
4
Memory
Discrete graphics card memory *
3 GB
Memory bus *
384 bit
Memory clock speed
5000 MHz
Ports & interfaces
HDMI ports quantity *
1
HDMI version
1.4a
DVI-I ports quantity *
1
Mini DisplayPorts quantity
2
Performance
PhysX
No
TV tuner integrated *
No
DirectX version *
11.1
Shader model version *
5.0
OpenGL version *
4.2
HDCP
Yes
Performance
Dual Link DVI *
Yes
Full HD
Yes
Design
Cooling type *
Active
Form factor
ATX
Number of slots
2
Power
Minimum system power supply *
500 W
Power consumption (typical) *
200 W
Supplementary power connectors
2x 6-pin
System requirements
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Minimum RAM
1024 MB
Minimum storage drive space
200 MB
Weight & dimensions
Depth
122 mm
Height
36 mm
Width
268 mm
Packaging content
Cables included
CrossFire
User guide
Yes
Other features
Mac compatibility
No
HDMI
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-09-22 04:12:26
Uk has collected 4 expert reviews for CLUB3D Radeon HD 7950 royalKing AMD 3 GB and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Source Review comments Score
uk.hardware.info
Updated:
2014-02-02 01:03:24
Are you looking to buy a new graphics card? Of course you are. Then we have the perfect graphics card round-up for you today. While not many real new GPUs have been introduced recently, that doesn't mean that there aren't a lot of cutting-edge video car...
0%