location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D CGAX-66724I graphics card AMD Radeon HD6670 1 GB GDDR5

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CGAX-66724I
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CGAX-66724I
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘CLUB3D’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35605
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points CLUB3D CGAX-66724I graphics card AMD Radeon HD6670 1 GB GDDR5
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Radeon HD6670 1 GB GDDR5
  • - 2560 x 1600 pixels 128 bit 4000 MHz PCI Express 2.1
  • - HDMI ports quantity: 1
  • - DVI-I ports quantity: 1
  • - DirectX version: 11 OpenGL version: 4.1
  • - 66 W
Long product name CLUB3D CGAX-66724I graphics card AMD Radeon HD6670 1 GB GDDR5 :
The long product name of CLUB3D CGAX-66724I graphics card AMD Radeon HD6670 1 GB GDDR5. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Radeon HD 6670, 1024MB GDDR5, 128-bit, Turks XT, 800MHz, DVI-I, HDMI, VGA, PCI Express 2.1, 2-Way CrossFireX, DirectX 11.0
More>>>
CLUB3D CGAX-66724I graphics card AMD Radeon HD6670 1 GB GDDR5:
The official description of CLUB3D CGAX-66724I graphics card AMD Radeon HD6670 1 GB GDDR5 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Take advantage of improved performance and realistic effects of Microsoft DirectX® 11 using Club 3D Radeon™ HD 6670 Series graphics. AMD’s second-generation DirectX® 11 capable architecture enables ultra-realistic effects and lightning fast frame rates for the ultimate HD gaming experience. Get more from your system than just great gaming with AMD EyeSpeed™ visual acceleration technology. Experience enhanced application performance and incredible video quality online or with your favorite Blu-ray movie.

New Radeon Turks GPU
Club 3D is pleased to announce the Club 3D Radeon™ HD 6670 graphics card, based on the Turks XT GPU. Work with the most demanding applications stunningly fast. It is perfect for your online and Blu-ray video experiences with an unprecedented level of smooth visual quality. Set the bar for beautifully smooth image quality with up to 24X Multi-Sampling Anti-Aliasing (MSAA), Super Sampling Anti-Aliasing (SSAA) and Morphological Anti-Aliasing (MLAA).

"Eye-Definition” graphics
Full DirectX® 11 support
Take advantage of improved performance and realistic effects of Microsoft DirectX® 11 using Club 3D Radeon™ HD 6670 Series graphics.
DirectX® 11 is the very latest in high-speed, high-fidelity gaming and computing. Featuring technologies like Compute Shaders, Direct2D, Multithreaded Rendering and Tessellation, DirectX® 11 can enable not just more visually stunning games, but significant performance improvements in some of your favorite websites and everyday applications.

AMD EyeSpeed visual acceleration
The new Club 3D Radeon™ HD 6000 series graphics cards with AMD EyeSpeed™ technology let you run multiple applications at the same time with remarkable speed and reliability. AMD EyeSpeed™ technology can help reduce slowdowns and stuttering in intensive, media-rich applications. Powered by a set of innovative hardware and software technologies working in concert behind the scenes, AMD EyeSpeed™ technology gives you enhanced speed and performance beyond traditional graphics and video processing. You can multitask more efficiently, and more confidently.

AMD HD3D™ technology
Get up close and personal with your favorite actor while experiencing Blu-ray 3D as it was intended with AMD HD3D™ technology. Armed and ready to enable new levels of true-to-life Stereo 3D game play, Club 3D Radeon™ graphics solutions offer the latest features and incredible performance.

Dual AMD CrossFireX™ multi-GPU technology
AMD CrossFireX™ technology allows you to expand your system’s graphics capabilities. It allows you the ability to scale your system’s graphics horsepower as you need it, supporting up to two Club 3D Radeon™ HD graphics cards, making this the most scalable gaming platform ever.

Unified Video Decoder 3
Watch stunning high definition entertainment from your PC, whether Blu-ray™/HD DVD discs or other HD sources. Be thrilled by immersive high definition big-screen PC gaming, and view ultra high quality photo images and Internet videos and discover your ultimate PC entertainment experience.Dedicated video playback accelerator for MPEG-4 AVC/H.264, VC-1, MPEG-2 (SD &HD), MPEG-4 part 2 (DivX, Xvid) and Adobe Flash.

PCI Express 2.1
PCI Express® 2.1 offers maximum transfer rate to meet the enormous need for bandwidth of games and latest 3D applications, while maintaining compatibility with existing PCI Express® to provide the highest level of support.

Integrated HD audio controller
Output protected high bit rate 7.1 channel surround sound over HDMI with no additional cables required. Supports AC-3, AAC, Dolby TrueHD and DTS Master Audio formats.

Short summary description CLUB3D CGAX-66724I graphics card AMD Radeon HD6670 1 GB GDDR5:
This short summary of the CLUB3D CGAX-66724I graphics card AMD Radeon HD6670 1 GB GDDR5 data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D CGAX-66724I, Radeon HD6670, 1 GB, GDDR5, 128 bit, 2560 x 1600 pixels, PCI Express 2.1

Long summary description CLUB3D CGAX-66724I graphics card AMD Radeon HD6670 1 GB GDDR5:
This is an auto-generated long summary of CLUB3D CGAX-66724I graphics card AMD Radeon HD6670 1 GB GDDR5 based on the first three specs of the first five spec groups.

CLUB3D CGAX-66724I. Graphics processor family: AMD, Graphics processor: Radeon HD6670, Processor frequency: 800 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 4000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.1, Dual Link DVI. Interface type: PCI Express 2.1. Cooling type: Active

Processor
CUDA *
No
Graphics processor family *
AMD
Graphics processor *
Radeon HD6670
Processor frequency *
800 MHz
Maximum resolution *
2560 x 1600 pixels
Graphics card RAMDAC
400 MHz
Parallel processing technology support *
Hybrid CrossFireX
Maximum analog resolution
2048 x 1536 pixels
Stream processors
480
Memory
Discrete graphics card memory *
1 GB
Graphics card memory type *
GDDR5
Memory bus *
128 bit
Memory clock speed
4000 MHz
Ports & interfaces
Interface type *
PCI Express 2.1
HDMI ports quantity *
1
HDMI version
1.4a
DVI-I ports quantity *
1
VGA (D-Sub) ports quantity
1
Performance
PhysX
No
TV tuner integrated *
No
Performance
DirectX version *
11
OpenGL version *
4.1
HDCP
Yes
Dual Link DVI *
Yes
Full HD
Yes
Video formats supported
H.264, MPEG2, MPEG4
Design
Cooling type *
Active
Power
Power consumption (typical) *
66 W
System requirements
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Weight & dimensions
Weight
314 g
Depth
175 mm
Height
37 mm
Width
116 mm
Packaging data
Package width
229 mm
Package depth
139 mm
Package height
75 mm
Other features
Mac compatibility
No
HDMI
Yes