location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D HD5770 AMD 1 GB GDDR5

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD5770
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CGAX-57724C
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘CLUB3D’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13376
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points CLUB3D HD5770 AMD 1 GB GDDR5
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD 1 GB GDDR5
  • - 2560 x 1600 pixels 128 bit 4800 MHz PCI Express 2.1
  • - HDMI ports quantity: 1
  • - DVI-I ports quantity: 2
  • - DirectX version: 11 OpenGL version: 3.1
Long product name CLUB3D HD5770 AMD 1 GB GDDR5 :
The long product name of CLUB3D HD5770 AMD 1 GB GDDR5. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ATI HD5770 - 1024 MB, GDDR5, 128 bit, PCI Express 2.1
More>>>
CLUB3D HD5770 AMD 1 GB GDDR5:
The official description of CLUB3D HD5770 AMD 1 GB GDDR5 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Now, more people than ever can experience real innovation in DirectX 11 gaming with the Club 3D HD5770 graphics card. Loaded with advanced technology, this graphics card has the power and premium features you need for fully immersive gameplay. Expand your visual real estate across up to three displays and get lost in the action with revolutionary ATI Eyefinity technology*. Using ATI Stream technology**, accelerate even the most demanding applications and do more then ever with our PC. Enable realistic visual effects and an explosive HD gaming performance to dominate the competition.

Short summary description CLUB3D HD5770 AMD 1 GB GDDR5:
This short summary of the CLUB3D HD5770 AMD 1 GB GDDR5 data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D HD5770, 1 GB, GDDR5, 128 bit, 4800 MHz, 2560 x 1600 pixels, PCI Express 2.1

Long summary description CLUB3D HD5770 AMD 1 GB GDDR5:
This is an auto-generated long summary of CLUB3D HD5770 AMD 1 GB GDDR5 based on the first three specs of the first five spec groups.

CLUB3D HD5770. Graphics processor family: AMD, Processor frequency: 850 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 4800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 3.1, Dual Link DVI. Interface type: PCI Express 2.1. Cooling type: Active

Processor
Graphics processor family *
AMD
Processor frequency *
850 MHz
Maximum resolution *
2560 x 1600 pixels
Graphics card RAMDAC
400 MHz
Maximum analog resolution
2048 x 1536 pixels
Maximum digital resolution
2560 x 1600 pixels
Stream processors
800
Maximum displays per videocard
3
Memory
Discrete graphics card memory *
1 GB
Graphics card memory type *
GDDR5
Memory bus *
128 bit
Memory clock speed
4800 MHz
Ports & interfaces
Interface type *
PCI Express 2.1
HDMI ports quantity *
1
Dual VGA
Yes
DVI-I ports quantity *
2
Performance
DirectX version *
11
Shader model version *
5.0
OpenGL version *
3.1
HDCP
Yes
Dual Link DVI *
Yes
Full HD
Yes
Design
Cooling type *
Active
Form factor
Full-Height/Full-Length (FH/FL)
Bracket height
Full-Height (FH)
Power
Minimum system power supply *
450 W
System requirements
Minimum system requirements
CD-ROM
Minimum RAM
1024 MB
Other features
Mac compatibility
No
HDMI
Yes
Compatible operating systems
Win XP, Vista, 7
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 02:00:48
Uk has collected 3 expert reviews for CLUB3D HD5770 AMD 1 GB GDDR5 and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
Cdrinfo.com
Updated:
2011-09-26 02:00:48
The ATI 5xxx series have won many awards mainly for their high performance and their support for DirectX 11. Club3D has released its own solution based on AMD's HD5770 design promising to offer great value at an affordable price. The ATI 5xxx series in...
Bottom line The Club3D HD5770 is actually an improved version of the ATI HD5770, at least for the cooling part. The new HD5770 series offer a very good performance in all cases and even with the newest demanding games such as the Dirt 2, it will give you high rat...
0%
Brand Image Product code Product Stock Price from
Sapphire

Sapphire Radeon HD 4650 Ultimate 1GB
(show image)
11140-23-20R Radeon HD 4650 Ultimate 1GB 0.00
(excl. VAT)
0 (incl. VAT)