Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D CGAX-3452I graphics card GDDR2

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CGAX-3452I
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CGAX-3452I
Category
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52712
This statistic is based on the 87125 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85108 free Open Icecat users.
Info modified on: 21 Feb 2018 23:05:47
The date of the most recent change of this product data-sheet in Icecat.
Long product name CLUB3D CGAX-3452I graphics card GDDR2 :
The short editorial description of CLUB3D CGAX-3452I graphics card GDDR2

Radeon HD3450, 64Bit, 512MB, GDDR2, PCI Express 2.0, CrossFireX, 1x Dual Link DVI, Low profile
More>>>
CLUB3D CGAX-3452I graphics card GDDR2:
The official marketing text of CLUB3D CGAX-3452I graphics card GDDR2 as supplied by the manufacturer

The Club 3D HD3450 graphics card enable you to experience the power of HD with graphics processing designed for multimedia entertainment and office productivity. Watch Blu-ray and HD videos in full 1080p HD without placing huge demands on your CPU. Play the next generation of HD games featuring life-like realism from DirectX®10.1 compatibility and easy multi-GPU upgradeability with ATI™ Hybrid Graphics . Enjoy break-through efficiency from cutting-edge technology and new energy-saving features that can help you save money. The passive cooling solution enables you to have a cool and quiet PC system.

- DirectX® 10.1.
- Shader Model 4.1 support.
- 55nm process technology.
- ATI PowerPlay™ energy conserving technology.
- ATI Avivo™ HD video and display technology.
- Built-in HDMI and 5.1 surround audio.
- Unified Video Decoder (UVD) for Blu-ray™ and HD DVD at full HD 1080p.
- ATI™ Hybrid Graphics multi-GPU support.
- HDCP-Capable.

Short summary description CLUB3D CGAX-3452I graphics card GDDR2:
This short summary of the CLUB3D CGAX-3452I graphics card GDDR2 data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D CGAX-3452I, GDDR2, 64 bit, 800 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description CLUB3D CGAX-3452I graphics card GDDR2:
This is an auto-generated long summary of CLUB3D CGAX-3452I graphics card GDDR2 based on the first three specs of the first five spec groups.

CLUB3D CGAX-3452I. Processor frequency: 600 MHz. Graphics adapter memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1. Interface type: PCI Express 2.0. Cooling type: Passive

Processor
Maximum resolution *
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
2560 x 1600 pixels
Processor frequency *
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
600 MHz
Graphics adapter RAMDAC
400 MHz
Maximum analog resolution
2048 x 1536 pixels
Stream processors
40
Memory
Graphics adapter memory type *
The type of memory used by the video card. Often a combination of dedicated memory (Video RAM or VRAM) and dynamic system memory is used. UMA stands for Unified Memory Architecture, and is a computer memory architecture that allows the graphics processing unit to share system memory. Other abreviations: RAM = Random Access Memory, SDRAM = synchronous dynamic RAM, DDR = double-data-rate.
GDDR2
Memory bus *
Hardware and software that connects the main memory to the memory controller in computer systems. Originally, general-purpose buses like VMEbus and the S-100 bus were used, but to reduce latency, modern memory buses are designed to connect directly to DRAM chips, and thus are designed by chip standards bodies such as JEDEC.
64 bit
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
800 MHz
Ports & interfaces
Interface type *
PCI Express 2.0
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
DVI-I ports quantity *
This is the amount of DVI-I interfaces. Digital Visual Interface (DVI) is a video display interface developed by the Digital Display Working Group (DDWG). The digital interface is used to connect a video source to a display device, such as a computer monitor. DVI-I is DVI integrated, which means it can support digital and analog.
1
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Dual VGA
Yes
Performance
DirectX version *
DirectX is a collection of APIs (application programming interfaces) for easily handling tasks related to game programming on the Microsoft Windows operating system.
10.1
Shader model version *
A shader is a program used in 3D computer graphics to determine the final surface properties of an object or image. This can include arbitrarily complex descriptions of light absorption and diffusion, texture mapping, reflection and refraction, shadowing, surface displacement and post-processing effects. It is also used to refer to video graphics hardware units that run these programs.
4.1
HDCP *
High-bandwidth Digital Content Protection (HDCP) is a form of digital copy protection to prevent copying of digital audio and video content as it travels across connections.
Yes
Full HD
Full High Definition (HD) means that a display supports a resolution of 1920 x 1080 pixel, and has a digital TV connection.
Yes
Design
Cooling type *
The method used to cool the device or to cool the air around the device.
Passive
Form factor
The shape or design of the product.
LP
Power
Minimum system power supply *
The lowest power that is needed.
350 W
System requirements
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
512 MB
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
HDMI
HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
Yes
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP 32/64-Bit, MCE Microsoft Windows Vista 32/64-Bit
Customer service details