Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D RADEON 9600XT 256MB DDR GDDR

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RADEON 9600XT 256MB DDR
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CGA-X966TVD
Category
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19606
This statistic is based on the 87930 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85932 free Open Icecat users.
Info modified on: 04 Apr 2019 04:35:36
The date of the most recent change of this product data-sheet in Icecat.
Long product name CLUB3D RADEON 9600XT 256MB DDR GDDR :
The short editorial description of CLUB3D RADEON 9600XT 256MB DDR GDDR

RADEON 9600XT 256MB DDR AGP8X DVI
More>>>
CLUB3D RADEON 9600XT 256MB DDR GDDR:
The official marketing text of CLUB3D RADEON 9600XT 256MB DDR GDDR as supplied by the manufacturer

SMARTSHADER™ 2.0
Programmable pixel and vertex shaders
16 textures per pass
Pixel shaders up to 160 instructions with 128-bit floating point precision
Vertex shaders up to 1024 instructions with flow control
Multiple render target support
Shadow volume rendering acceleration
High precision 10-bit per channel frame buffer support
Supports DirectX® 9.0 and the latest version of OpenGL®

SMOOTHVISION™ 2.1
2x/4x/6x full scene anti-aliasing modes
Adaptive algorithm with programmable sample patterns
2x/4x/8x/16x anisotropic filtering modes
Adaptive algorithm with bi-linear (performance) and tri-linear (quality) options

HYPER Z™ III+
Lossless Z-Buffer compression (up to 24:1)
Fast Z-Buffer Clear

TRUFORM™ 2.0
2nd generation N-Patch higher order surface support
Discrete and continuous tessellation levels per polygon
Displacement mapping

VIDEOSHADER™
Seamless integration of pixel shaders with video

FULLSTREAM™ video de-blocking technology
Noise removal filtering for captured video

MPEG-2 decoding with motion compensation, iDCT and color space conversion

All-format DTV/HDTV decoding
YPrPb component output
Adaptive de-interlacing and frame rate conversion
Dual integrated display controllers
Dual integrated 10-bit per channel 400 MHz DACs
Integrated 165 MHz TMDS transmitter (DVI 1.0 compliant)
Integrated TV Output support up to 1024x768 resolution
Optimized for Pentium® 4 SSE2 and AMD Athlon™ 3Dnow!
PC 2002 compliant

Short summary description CLUB3D RADEON 9600XT 256MB DDR GDDR:
This short summary of the CLUB3D RADEON 9600XT 256MB DDR GDDR data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D RADEON 9600XT 256MB DDR, GDDR, 2048 x 1536 pixels, AGP 8x

Long summary description CLUB3D RADEON 9600XT 256MB DDR GDDR:
This is an auto-generated long summary of CLUB3D RADEON 9600XT 256MB DDR GDDR based on the first three specs of the first five spec groups.

CLUB3D RADEON 9600XT 256MB DDR. Graphics adapter memory type: GDDR. Maximum resolution: 2048 x 1536 pixels. Interface type: AGP 8x

Processor
Maximum resolution *
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
2048 x 1536 pixels
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
300 MHz
Memory
Graphics adapter memory type *
The type of memory used by the video card. Often a combination of dedicated memory (Video RAM or VRAM) and dynamic system memory is used. UMA stands for Unified Memory Architecture, and is a computer memory architecture that allows the graphics processing unit to share system memory. Other abreviations: RAM = Random Access Memory, SDRAM = synchronous dynamic RAM, DDR = double-data-rate.
GDDR
Ports & interfaces
Interface type *
AGP 8x
System requirements
Minimum system requirements
Intel Pentium 4/III/II/Celeron, AMD K6/Duron/Athlon/Athlon XP or compatible with AGP 4X (1.5V), 8X (0.8v) or Universal AGP 3.0 bus configuration (4X/8X). 128MB of system memory Installation software requires CD-ROM drive DVD playback requires DVD drive
Other features
Power requirements
AGP 4X (1.5V), 8X (0.8V)
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 2000 Windows XP Windows Media Center Edition Linux
Compatible products
Other products that can be used with this product.
AGP 4X, 8X
Customer service details
X