CLUB3D logo

CLUB3D VGA CLUB-3D AGP 256Mb ATI X800XT PE GDDR3

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34892
Info modified on:
04 Apr 2019, 04:34:32
Short summary description CLUB3D VGA CLUB-3D AGP 256Mb ATI X800XT PE GDDR3:

CLUB3D VGA CLUB-3D AGP 256Mb ATI X800XT PE, GDDR3, 256 bit, 2048 x 1536 pixels, AGP 8x

Long summary description CLUB3D VGA CLUB-3D AGP 256Mb ATI X800XT PE GDDR3:

CLUB3D VGA CLUB-3D AGP 256Mb ATI X800XT PE. Graphics card memory type: GDDR3, Memory bus: 256 bit. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0. Interface type: AGP 8x

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.