Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D VGA CLUB-3D AGP 256Mb ATI X800PRO GDDR3

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VGA CLUB-3D AGP 256Mb ATI X800PRO
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CGA-PX86TVD
Category
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11896
This statistic is based on the 87722 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85686 free Open Icecat users.
Info modified on: 04 Apr 2019 04:32:21
The date of the most recent change of this product data-sheet in Icecat.
Long product name CLUB3D VGA CLUB-3D AGP 256Mb ATI X800PRO GDDR3 :
The short editorial description of CLUB3D VGA CLUB-3D AGP 256Mb ATI X800PRO GDDR3

Radeon X800PRO 256MB GDDR3, 256BIT, DVI, TV-Out, Video-In
More>>>
CLUB3D VGA CLUB-3D AGP 256Mb ATI X800PRO GDDR3:
The official marketing text of CLUB3D VGA CLUB-3D AGP 256Mb ATI X800PRO GDDR3 as supplied by the manufacturer

Radeon X800PRO 256MB:
DirectX 9.x compliant
VertexShaders 2.x
PixelShaders 2.x
High Dimension Floating-Point Textures
Multiple Render Targets
Up to 16x Anisotropic Filtering
Up to 6x Multi Sampling Anti Aliasing
Up to 12x Temporal Multi Sampling Anti Aliasing
Full Screen Anti Aliasing Gamma Correction
Video Gamma Correction
3Dc Normal Map Compression

Short summary description CLUB3D VGA CLUB-3D AGP 256Mb ATI X800PRO GDDR3:
This short summary of the CLUB3D VGA CLUB-3D AGP 256Mb ATI X800PRO GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D VGA CLUB-3D AGP 256Mb ATI X800PRO, GDDR3, 256 bit, 2048 x 1536 pixels, AGP 8x

Long summary description CLUB3D VGA CLUB-3D AGP 256Mb ATI X800PRO GDDR3:
This is an auto-generated long summary of CLUB3D VGA CLUB-3D AGP 256Mb ATI X800PRO GDDR3 based on the first three specs of the first five spec groups.

CLUB3D VGA CLUB-3D AGP 256Mb ATI X800PRO. Graphics adapter memory type: GDDR3, Memory bus: 256 bit. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0a. Interface type: AGP 8x

Processor
Maximum resolution *
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
2048 x 1536 pixels
Memory
Graphics adapter memory type *
The type of memory used by the video card. Often a combination of dedicated memory (Video RAM or VRAM) and dynamic system memory is used. UMA stands for Unified Memory Architecture, and is a computer memory architecture that allows the graphics processing unit to share system memory. Other abreviations: RAM = Random Access Memory, SDRAM = synchronous dynamic RAM, DDR = double-data-rate.
GDDR3
Memory bus *
Hardware and software that connects the main memory to the memory controller in computer systems. Originally, general-purpose buses like VMEbus and the S-100 bus were used, but to reduce latency, modern memory buses are designed to connect directly to DRAM chips, and thus are designed by chip standards bodies such as JEDEC.
256 bit
Ports & interfaces
Interface type *
AGP 8x
Performance
DirectX version *
DirectX is a collection of APIs (application programming interfaces) for easily handling tasks related to game programming on the Microsoft Windows operating system.
9.0a
System requirements
Minimum system requirements
Intel Pentium or AMD Athlon or compatible 128MB of system memory Mainboard with free AGP (4x/8x) slot CD-ROM drive for software installation 350Watt or greater Power Supply
Packaging data
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Windows Logo Program compliant CATALYST Software Suite
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows XP Windows MCE Windows 2000 Linux
Customer service details