Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D RADEON™ 9250 GDDR

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RADEON™ 9250
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BGA9258ATD
Category
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14530
This statistic is based on the 90193 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 04 Apr 2019 05:51:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name CLUB3D RADEON™ 9250 GDDR :
The short editorial description of CLUB3D RADEON™ 9250 GDDR

RADEON™ 9250, 128MB DDR, DirectX® 8.1, 8x AGP, DVI, TV-out
More>>>
CLUB3D RADEON™ 9250 GDDR:
The official marketing text of CLUB3D RADEON™ 9250 GDDR as supplied by the manufacturer

CHARISMA ENGINE™ II
Four parallel rendering pipelines process up to 1.1 billion pixels per second
High performance 2nd generation hardware transform & lighting engine
Advanced vertex shader support for the latest programmable effects

SMARTSHADER™ technology
Full support for DirectX ® 8.1 programmable pixel and vertex shaders in hardware
1.4 pixel shaders support up to 22 instructions and up to 6 textures per rendering pass
1.1 vertex shaders support vertex programs up to 128 instructions Complete feature set also supported in OpenGL ® via extensions
Programmable shaders provide enhanced 3D effects in over 100 existing and upcoming game titles

SMOOTHVISION™
Image quality enhancement features for Direct3D™ and OpenGL ® applications
Programmable full-scene anti-aliasing supports 2 to 6 samples with user selectable performance and quality modes
Advanced anisotropic filtering supports 2 to 16 samples for high quality texture rendering with minimal performance impact

HYPER Z™ II
Lossless Z-Buffer Compression and Fast Z-Buffer Clear reduce memory bandwidth by up to 25%

VIDEO FEATURES
FULLSTREAM™ Hardware accelerated de-blocking of Internet video streams
VIDEO IMMERSION™ II delivers industry-leading DVD playback
Integrated MPEG-2 decode including iDCT and motion compensation for top quality DVD with lowest CPU usage
Unique Adaptive per-pixel de-interlacing feature combines the best elements of the "bob" and "add-field" (weave) techniques
YUV to RGB color space conversion
Back-end scaler delivers top quality playback
4-tap horizontal and vertical filtering
Upscaling and downscaling
Filtered display of images up to 1920 pixels wide
Hardware mirroring for flipping video images in video conferencing systems
Supports 8-bit alpha blending and video keying for effective overlay of video and graphics

DISPLAY FEATURES
Dual integrated display controllers to drive two displays simultaneously with independent resolutions and refresh rates
HYDRAVISION™ software provides complete control over multi-display configurations with a user-friendly interface
400MHz Dual integrated DACs with 10-bit per channel palette
Integrated DVI-compliant 165MHz TMDS transmitter
Integrated TV-Out support up to 1024x768 resolution

Short summary description CLUB3D RADEON™ 9250 GDDR:
This short summary of the CLUB3D RADEON™ 9250 GDDR data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D RADEON™ 9250, GDDR, 64 bit, 400 MHz, 2048 x 1536 pixels, AGP 8x

Long summary description CLUB3D RADEON™ 9250 GDDR:
This is an auto-generated long summary of CLUB3D RADEON™ 9250 GDDR based on the first three specs of the first five spec groups.

CLUB3D RADEON™ 9250. Processor frequency: 240 MHz. Graphics adapter memory type: GDDR, Memory bus: 64 bit, Memory clock speed: 400 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 8.1. Interface type: AGP 8x

Processor
Maximum resolution *
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
2048 x 1536 pixels
Processor frequency *
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
240 MHz
Graphics adapter RAMDAC
400 MHz
Memory
Graphics adapter memory type *
The type of memory used by the video card. Often a combination of dedicated memory (Video RAM or VRAM) and dynamic system memory is used. UMA stands for Unified Memory Architecture, and is a computer memory architecture that allows the graphics processing unit to share system memory. Other abreviations: RAM = Random Access Memory, SDRAM = synchronous dynamic RAM, DDR = double-data-rate.
GDDR
Memory bus *
Hardware and software that connects the main memory to the memory controller in computer systems. Originally, general-purpose buses like VMEbus and the S-100 bus were used, but to reduce latency, modern memory buses are designed to connect directly to DRAM chips, and thus are designed by chip standards bodies such as JEDEC.
64 bit
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
400 MHz
Ports & interfaces
Interface type *
AGP 8x
Dual VGA
Yes
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
VGA DVI S-Video
Performance
DirectX version *
DirectX is a collection of APIs (application programming interfaces) for easily handling tasks related to game programming on the Microsoft Windows operating system.
8.1
System requirements
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Pentium/ Athlon
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
128 MB
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP/x64, MCE Microsoft Windows 2000/98/Me Linux
Customer service details
X