CLUB3D logo

CLUB3D Radeon 9550 256MB DDR GDDR

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44755
Info modified on:
04 Apr 2019, 06:59:46
Short summary description CLUB3D Radeon 9550 256MB DDR GDDR:

CLUB3D Radeon 9550 256MB DDR, GDDR, 128 bit, 2048 x 1536 pixels, AGP 8x

Long summary description CLUB3D Radeon 9550 256MB DDR GDDR:

CLUB3D Radeon 9550 256MB DDR. Graphics card memory type: GDDR, Memory bus: 128 bit. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0. Interface type: AGP 8x

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.