CLUB3D logo

CLUB3D ATI Radeon X1950XTX 512MB GDDR4

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49736
Info modified on:
21 Oct 2022, 10:14:32
Short summary description CLUB3D ATI Radeon X1950XTX 512MB GDDR4:

CLUB3D ATI Radeon X1950XTX 512MB, GDDR4, 256 bit, 2000 MHz, 2560 x 1600 pixels

Long summary description CLUB3D ATI Radeon X1950XTX 512MB GDDR4:

CLUB3D ATI Radeon X1950XTX 512MB. Processor frequency: 650 MHz. Graphics card memory type: GDDR4, Memory bus: 256 bit, Memory clock speed: 2000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 9.0, OpenGL version: 2.0, Dual Link DVI

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.