location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cloer 285 waffle iron 1 waffle(s) 800 W Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cloer Check ‘Cloer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
285
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
285 show
Show alternative article codes used in the online market place
Category:
Small electric device used to bake waffles.
Waffle Irons Check ‘Cloer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cloer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60913
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Cloer 285 waffle iron 1 waffle(s) 800 W Black, Silver:
This short summary of the Cloer 285 waffle iron 1 waffle(s) 800 W Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Cloer 285, 255 mm, 200 mm, 85 mm, 800 W, 230 V, Stainless steel

Long summary description Cloer 285 waffle iron 1 waffle(s) 800 W Black, Silver:
This is an auto-generated long summary of Cloer 285 waffle iron 1 waffle(s) 800 W Black, Silver based on the first three specs of the first five spec groups.

Cloer 285. Width: 255 mm, Depth: 200 mm, Height: 85 mm. Power: 800 W, AC input voltage: 230 V. Material: Stainless steel

Country Distributor
Deutschland 1 distributor(s)