location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Climadiff CLS33A Freestanding Black 33 bottle(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Climadiff Check ‘Climadiff’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLS33A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLS 33 A
Category:
Equipment used for the cooling of wine e.g. insulated container.
Wine Coolers Check ‘Climadiff’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Climadiff: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5827
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Climadiff CLS33A Freestanding Black 33 bottle(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding 33 bottle(s) Number of temperature zones: 1 Black
  • - Number of shelves: 6 Number of doors: 1
  • - 39 dB
  • - 85 W
  • - 154 kWh
  • - Built-in display Interior light
More>>>
Short summary description Climadiff CLS33A Freestanding Black 33 bottle(s):
This short summary of the Climadiff CLS33A Freestanding Black 33 bottle(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Climadiff CLS33A, Freestanding, 33 bottle(s), 85 W, Interior light, Black, Black

Long summary description Climadiff CLS33A Freestanding Black 33 bottle(s):
This is an auto-generated long summary of Climadiff CLS33A Freestanding Black 33 bottle(s) based on the first three specs of the first five spec groups.

Climadiff CLS33A. Appliance placement: Freestanding, Housing colour: Black, Inner colour: Black. Bottles capacity: 33 bottle(s), Temperature range (zone 1): 4 - 18 °C, Climate class: SN-N. Lamp type: LED. Annual energy consumption: 154 kWh, Connected load: 85 W, AC input voltage: 220-240 V. Width: 480 mm, Depth: 490 mm, Height: 835 mm