location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Climadiff CLP204ZN Built-in Black 203 bottle(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Climadiff Check ‘Climadiff’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLP204ZN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLP 204 ZN
Category:
Equipment used for the cooling of wine e.g. insulated container.
Wine Coolers Check ‘Climadiff’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Climadiff: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11700
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Climadiff CLP204ZN Built-in Black 203 bottle(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Built-in 203 bottle(s) Number of temperature zones: 1 Black
  • - Number of shelves: 3 Number of doors: 1
  • - 41 dB
  • - 115 W
  • - 216 kWh
  • - Interior light
More>>>
Short summary description Climadiff CLP204ZN Built-in Black 203 bottle(s):
This short summary of the Climadiff CLP204ZN Built-in Black 203 bottle(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Climadiff CLP204ZN, Built-in, 203 bottle(s), 115 W, Interior light, Black, Black

Long summary description Climadiff CLP204ZN Built-in Black 203 bottle(s):
This is an auto-generated long summary of Climadiff CLP204ZN Built-in Black 203 bottle(s) based on the first three specs of the first five spec groups.

Climadiff CLP204ZN. Appliance placement: Built-in, Housing colour: Black, Inner colour: Black. Bottles capacity: 203 bottle(s), Temperature range (zone 1): 8 - 18 °C, Climate class: SN. Locking type: Key, Lamp type: LED. Annual energy consumption: 216 kWh, Connected load: 115 W, AC input voltage: 230 V. Width: 700 mm, Depth: 670 mm, Height: 1560 mm