Clementoni logo

Clementoni Clempad Pro Plus 6.0 16 GB Blue, Orange

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14505
Info modified on:
02 Apr 2019, 12:47:30
Short summary description Clementoni Clempad Pro Plus 6.0 16 GB Blue, Orange:

Clementoni Clempad Pro Plus 6.0, 1 GB, 16 GB, MicroSD (TransFlash), 25.4 cm (10"), 1280 x 800 pixels, IPS

Long summary description Clementoni Clempad Pro Plus 6.0 16 GB Blue, Orange:

Clementoni Clempad Pro Plus 6.0. Internal memory: 1 GB. Internal storage capacity: 16 GB, Compatible memory cards: MicroSD (TransFlash). Display diagonal: 25.4 cm (10"), Display resolution: 1280 x 800 pixels, Display technology: IPS. Rear camera resolution (numeric): 2 MP, Front camera resolution (numeric): 0.3 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.