Warranty:
1 year
Long product name Classic Accessories 65-006-043501-00 vehicle protection Full cover
:
Most Touring Bikes up to 1500CC, Full Dress, X Large, Blue/Silver
The long product name of Classic Accessories 65-006-043501-00 vehicle protection Full cover. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Most Touring Bikes up to 1500CC, Full Dress, X Large, Blue/Silver
More>>>
Short summary description Classic Accessories 65-006-043501-00 vehicle protection Full cover:
This short summary of the Classic Accessories 65-006-043501-00 vehicle protection Full cover data-sheet is auto-generated and uses the product title and the first six key specs.
Classic Accessories 65-006-043501-00, Full cover, Motorcycle, Blue, Silver
Long summary description Classic Accessories 65-006-043501-00 vehicle protection Full cover:
This is an auto-generated long summary of Classic Accessories 65-006-043501-00 vehicle protection Full cover based on the first three specs of the first five spec groups.
Classic Accessories 65-006-043501-00. Product type: Full cover, Suitable for: Motorcycle, Product colour: Blue, Silver