location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Clarion CZ302 car media receiver Black 76 W Bluetooth

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Clarion Check ‘Clarion’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CZ302
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CZ302
Category:
Devices which can receive radio and/or digital signals in a car.
Car Media Receivers Check ‘Clarion’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Clarion: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6707
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2018 13:46:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Clarion CZ302 car media receiver Black 76 W Bluetooth
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 76 W Black
  • - Built-in display
  • - CD player CD changer
  • - Ready for iPod
  • - MP3 playback USB direct playback
  • - Bluetooth USB port AUX in
Long product name Clarion CZ302 car media receiver Black 76 W Bluetooth :
The long product name of Clarion CZ302 car media receiver Black 76 W Bluetooth. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AM/FM, 94 dB, 20 - 20000 Hz, 4 × 19W
More>>>
Short summary description Clarion CZ302 car media receiver Black 76 W Bluetooth:
This short summary of the Clarion CZ302 car media receiver Black 76 W Bluetooth data-sheet is auto-generated and uses the product title and the first six key specs.

Clarion CZ302, Black, 76 W, CD, 20 - 20000 Hz, 94 dB, 4 Ω

Long summary description Clarion CZ302 car media receiver Black 76 W Bluetooth:
This is an auto-generated long summary of Clarion CZ302 car media receiver Black 76 W Bluetooth based on the first three specs of the first five spec groups.

Clarion CZ302. Product colour: Black, Output power: 76 W, Disc types supported: CD. FM band range: 87.5 - 107.9 MHz, AM band range: 530 - 1710 kHz. Weight: 1.35 kg