Citizen logo

Citizen TZ66803-0 interface cards/adapter Internal USB 1.1

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35087
Info modified on:
24 Jan 2024, 21:23:22
Long product name Citizen TZ66803-0 interface cards/adapter Internal USB 1.1:

USB type B Interface Card for CT-S600 & CT-S800 Series

Short summary description Citizen TZ66803-0 interface cards/adapter Internal USB 1.1:

Citizen TZ66803-0, USB 1.1, Aluminium

Long summary description Citizen TZ66803-0 interface cards/adapter Internal USB 1.1:

Citizen TZ66803-0. Output interface: USB 1.1. Product colour: Aluminium

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.