Warranty:
Long product name Citizen SDC-810BII calculator Pocket Basic Black
:
SDC810BII, 10 Digits, 100 g
The long product name of Citizen SDC-810BII calculator Pocket Basic Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
SDC810BII, 10 Digits, 100 g
More>>>
Short summary description Citizen SDC-810BII calculator Pocket Basic Black:
This short summary of the Citizen SDC-810BII calculator Pocket Basic Black data-sheet is auto-generated and uses the product title and the first six key specs.
Citizen SDC-810BII, Pocket, Basic, 1 lines, Black
Long summary description Citizen SDC-810BII calculator Pocket Basic Black:
This is an auto-generated long summary of Citizen SDC-810BII calculator Pocket Basic Black based on the first three specs of the first five spec groups.
Citizen SDC-810BII. Form factor: Pocket, Type: Basic. Display number of lines: 1 lines, Display number of characters: 10. Product colour: Black