location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco XENPAK-10GB-LRM network transceiver module Fiber optic 10000 Mbit/s 1310 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XENPAK-10GB-LRM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XENPAK-10GB-LRM show
Show alternative article codes used in the online market place
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29260
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2023 10:34:38
The date of the most recent change of this product data-sheet in Icecat.
Long product name Cisco XENPAK-10GB-LRM network transceiver module Fiber optic 10000 Mbit/s 1310 nm :
The long product name of Cisco XENPAK-10GB-LRM network transceiver module Fiber optic 10000 Mbit/s 1310 nm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10GBASE-LRM 1300nm MMF
More>>>
Short summary description Cisco XENPAK-10GB-LRM network transceiver module Fiber optic 10000 Mbit/s 1310 nm:
This short summary of the Cisco XENPAK-10GB-LRM network transceiver module Fiber optic 10000 Mbit/s 1310 nm data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco XENPAK-10GB-LRM, Fiber optic, 10000 Mbit/s, XENPAK, LRM, 220 m, 1310 nm

Long summary description Cisco XENPAK-10GB-LRM network transceiver module Fiber optic 10000 Mbit/s 1310 nm:
This is an auto-generated long summary of Cisco XENPAK-10GB-LRM network transceiver module Fiber optic 10000 Mbit/s 1310 nm based on the first three specs of the first five spec groups.

Cisco XENPAK-10GB-LRM. SFP transceiver type: Fiber optic, Maximum data transfer rate: 10000 Mbit/s, Interface type: XENPAK. Width: 36 mm, Depth: 121 mm, Height: 18 mm. Number of products included: 1 pc(s)

Brand Image Product code Product Stock Price from
Cisco

Cisco XENPAK-10GB-CX4= network transceiver module Copper 10000 Mbit/s
(show image)
XENPAK-10GB-CX4= XENPAK-10GB-CX4= 0.00
(excl. VAT)
0 (incl. VAT)