location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco Catalyst WS-C4900M network switch Managed L2/L3 2U Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Catalyst
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WS-C4900M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WS-C4900M show
Show alternative article codes used in the online market place
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71614
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jan 2024 23:11:17
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 1 Year
Long product name Cisco Catalyst WS-C4900M network switch Managed L2/L3 2U Silver :
The long product name of Cisco Catalyst WS-C4900M network switch Managed L2/L3 2U Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

L2/L3, 2RU, 8 x X2, VLAN, IGMP, 11.3 kg, no PS
More>>>
Short summary description Cisco Catalyst WS-C4900M network switch Managed L2/L3 2U Silver:
This short summary of the Cisco Catalyst WS-C4900M network switch Managed L2/L3 2U Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco Catalyst WS-C4900M, Managed, L2/L3, Rack mounting, 2U

Long summary description Cisco Catalyst WS-C4900M network switch Managed L2/L3 2U Silver:
This is an auto-generated long summary of Cisco Catalyst WS-C4900M network switch Managed L2/L3 2U Silver based on the first three specs of the first five spec groups.

Cisco Catalyst WS-C4900M. Switch type: Managed, Switch layer: L2/L3. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.3, IEEE 802.3ab, IEEE.... Rack mounting, Form factor: 2U

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 01:55:35
Uk has collected 1 expert review for Cisco Catalyst WS-C4900M network switch Managed L2/L3 2U Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
eweek.com
Updated:
2011-09-26 01:55:35
Ciscos newly minted Catalyst 4900M can help network engineers navigate the transition to 10G by offering a mixture of fixed and swappable, card-based ports.As servers become more densely consolidated, and as the data sets that back-end applications ar...
0%
Country Distributor
United Kingdom 1 distributor(s)