location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco Catalyst 2960L-SM-16PS Network Switch, 16 Gigabit Ethernet PoE+ Ports, 120W PoE Budget, two 1 G SFP Uplink Ports, Fanless Operation, Enhanced Limited Lifetime Warranty (WS-C2960L-SM-16PS)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Catalyst 2960L-SM-16PS Network Switch, 16 Gigabit Ethernet PoE+ Ports, 120W PoE Budget, two 1 G SFP Uplink Ports, Fanless Operation, Enhanced Limited Lifetime Warranty (WS-C2960L-SM-16PS)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WS-C2960L-SM-16PS show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889728197595 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70951
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Cisco WS-C2960L-SM-16PS user manual (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Cisco Catalyst 2960L-SM-16PS Network Switch, 16 Gigabit Ethernet PoE+ Ports, 120W PoE Budget, two 1 G SFP Uplink Ports, Fanless Operation, Enhanced Limited Lifetime Warranty (WS-C2960L-SM-16PS)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - ETHERNET PORT CONFIGURATION:16 10/100/1000 Gigabit Ethernet ports, two 1 G SFP uplink ports
  • - POWER: Power budget of 120W with Perpetual PoE+ support for uninterrupted power to PoE devices, even in case of switch reboot
  • - MANAGEMENT: Manage the switch using only the easy-to-use web UI and access over-the-air via an external Bluetooth adapter, SNMP (Simple Network Management Protocol) and RJ-45 or USB console access
  • - SECURITY: 802.1X support for connected devices, Switched Port Analyser (SPAN) and Bridge Protocol Data Unit (BPDU) Guard
  • - PEACE OF MIND: Enhanced limited lifetime warranty
Warranty: Enhanced Limited Lifetime Hardware Warranty
Long product name Cisco Catalyst 2960L-SM-16PS Network Switch, 16 Gigabit Ethernet PoE+ Ports, 120W PoE Budget, two 1 G SFP Uplink Ports, Fanless Operation, Enhanced Limited Lifetime Warranty (WS-C2960L-SM-16PS) :
The long product name of Cisco Catalyst 2960L-SM-16PS Network Switch, 16 Gigabit Ethernet PoE+ Ports, 120W PoE Budget, two 1 G SFP Uplink Ports, Fanless Operation, Enhanced Limited Lifetime Warranty (WS-C2960L-SM-16PS). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Catalyst 2960L-SM-16PS Network Switch, 16 Gigabit Ethernet PoE+ Ports, 120W PoE Budget, two 1 G SFP Uplink Ports, Fanless Operation, Enhanced Limited Lifetime Warranty (WS-C2960L-SM-16PS)
More>>>
Short summary description Cisco Catalyst 2960L-SM-16PS Network Switch, 16 Gigabit Ethernet PoE+ Ports, 120W PoE Budget, two 1 G SFP Uplink Ports, Fanless Operation, Enhanced Limited Lifetime Warranty (WS-C2960L-SM-16PS):
This short summary of the Cisco Catalyst 2960L-SM-16PS Network Switch, 16 Gigabit Ethernet PoE+ Ports, 120W PoE Budget, two 1 G SFP Uplink Ports, Fanless Operation, Enhanced Limited Lifetime Warranty (WS-C2960L-SM-16PS) data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco Catalyst 2960L-SM-16PS Network Switch, 16 Gigabit Ethernet PoE+ Ports, 120W PoE Budget, two 1 G SFP Uplink Ports, Fanless Operation, Enhanced Limited Lifetime Warranty (WS-C2960L-SM-16PS), Managed, L2, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE), Rack mounting, 1U

Long summary description Cisco Catalyst 2960L-SM-16PS Network Switch, 16 Gigabit Ethernet PoE+ Ports, 120W PoE Budget, two 1 G SFP Uplink Ports, Fanless Operation, Enhanced Limited Lifetime Warranty (WS-C2960L-SM-16PS):
This is an auto-generated long summary of Cisco Catalyst 2960L-SM-16PS Network Switch, 16 Gigabit Ethernet PoE+ Ports, 120W PoE Budget, two 1 G SFP Uplink Ports, Fanless Operation, Enhanced Limited Lifetime Warranty (WS-C2960L-SM-16PS) based on the first three specs of the first five spec groups.

Cisco Catalyst 2960L-SM-16PS Network Switch, 16 Gigabit Ethernet PoE+ Ports, 120W PoE Budget, two 1 G SFP Uplink Ports, Fanless Operation, Enhanced Limited Lifetime Warranty (WS-C2960L-SM-16PS). Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 16, Console port: RJ-45. Full duplex. MAC address table: 16000 entries, Switching capacity: 36 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1ab, IEEE 802.1af, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE.... Power over Ethernet (PoE). Rack mounting, Form factor: 1U

Brand Image Product code Product Stock Price from
Cisco

Cisco Catalyst 2960L-24TS-LL Network Switch, 24 Gigabit Ethernet Ports, four 1 G SFP Uplink Ports, Fanless Operation, Enhanced Limited Lifetime Warranty (WS-2960L-24TS-LL)
(show image)
WS-C2960L-24TS-LL Catalyst 2960L-24TS-LL Network Switch, 24 Gigabit Ethernet Ports, four 1 G SFP Uplink Ports, Fanless Operation, Enhanced Limited Lifetime Warranty (WS-2960L-24TS-LL) 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Catalyst 24 Ethernet 10/100/1000 ports - 4 dual-purpose SFP GigE ports Layer 2 managed Switch
(show image)
WS-C2960L24TSLL-RF 24 Ethernet 10/100/1000 ports - 4 dual-purpose SFP GigE ports Layer 2 managed Switch 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Catalyst 2960L-16PS-LL Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Grey
(show image)
WS-C2960L-16PS-LL Catalyst 2960L-16PS-LL 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Catalyst 2960L-8TS-LL Network Switch, 8 Gigabit Ethernet Ports, two 1 G SFP Uplink Ports, Fanless Operation, Enhanced Limited Lifetime Warranty (WS-C2960L-8TS-LL)
(show image)
WS-C2960L-8TS-LL Catalyst 2960L-8TS-LL Network Switch, 8 Gigabit Ethernet Ports, two 1 G SFP Uplink Ports, Fanless Operation, Enhanced Limited Lifetime Warranty (WS-C2960L-8TS-LL) 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Catalyst 2960L-48TS-LL Network Switch, 48 Gigabit Ethernet Ports, four 1 G SFP Uplink Ports, Fanless Operation, Enhanced Limited Lifetime Warranty (WS-C2960L-48TS-LL)
(show image)
WS-C2960L-48TS-LL Catalyst 2960L-48TS-LL Network Switch, 48 Gigabit Ethernet Ports, four 1 G SFP Uplink Ports, Fanless Operation, Enhanced Limited Lifetime Warranty (WS-C2960L-48TS-LL) 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Catalyst 2960L-16TS-LL Managed L2 Gigabit Ethernet (10/100/1000) 1U Grey
(show image)
WS-C2960L-16TS-LL Catalyst 2960L-16TS-LL 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Catalyst 2960X-48TS-L Network Switch, 48 Gigabit Ethernet Ports, four 1 G SFP Uplink Ports, Enhanced Limited Lifetime Warranty (WS-C2960X-48TS-L)
(show image)
WS-C2960X-48TS-L Catalyst 2960X-48TS-L Network Switch, 48 Gigabit Ethernet Ports, four 1 G SFP Uplink Ports, Enhanced Limited Lifetime Warranty (WS-C2960X-48TS-L) 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Small Business Catalyst 2960X-48LPS-L Network Switch, 48 Gigabit Ethernet Ports, 370W PoE Budget, four 1 G SFP Uplink Ports, Enhanced Limited Lifetime Warranty (WS-C2960X-48LPS-L)
(show image)
WS-C2960X-48LPS-L Catalyst 2960X-48LPS-L Network Switch, 48 Gigabit Ethernet Ports, 370W PoE Budget, four 1 G SFP Uplink Ports, Enhanced Limited Lifetime Warranty (WS-C2960X-48LPS-L) 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Small Business Catalyst 2960X-24TS-L Network Switch, 24 Gigabit Ethernet Ports, two 10 G SFP+ Uplink Ports, Enhanced Limited Lifetime Warranty (WS-C2960X-24TS-L)
(show image)
WS-C2960X-24TS-L Catalyst 2960X-24TS-L Network Switch, 24 Gigabit Ethernet Ports, two 10 G SFP+ Uplink Ports, Enhanced Limited Lifetime Warranty (WS-C2960X-24TS-L) 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Small Business Catalyst 2960X-24PS-L Network Switch, 24 Gigabit Ethernet Ports, 370W PoE Budget, four 1 G SFP Uplink Ports, Enhanced Limited Lifetime Warranty (WS-C2960X-24PS-L)
(show image)
WS-C2960X-24PS-L Catalyst 2960X-24PS-L Network Switch, 24 Gigabit Ethernet Ports, 370W PoE Budget, four 1 G SFP Uplink Ports, Enhanced Limited Lifetime Warranty (WS-C2960X-24PS-L) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Portugal 2 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
España 1 distributor(s)