location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco Catalyst WS-C2960-24PC-S network switch Managed L2 Fast Ethernet (10/100) Power over Ethernet (PoE) 1U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Catalyst
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WS-C2960-24PC-S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WS-C2960-24PC-S show
Show alternative article codes used in the online market place
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91639
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jan 2024 23:08:43
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Cisco Catalyst WS-C2960-24PC-S network switch Managed L2 Fast Ethernet (10/100) Power over Ethernet (PoE) 1U Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed L2 SNMP 1, RMON 1, RMON 2, RMON 3, RMON 9, Telnet, SNMP 3, SNMP 2c, HTTP
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 24
  • - MAC address table: 8000 entries
  • - 1U Rack mounting
  • - Power over Ethernet (PoE)
Warranty: Limited lifetime hardware warranty
Long product name Cisco Catalyst WS-C2960-24PC-S network switch Managed L2 Fast Ethernet (10/100) Power over Ethernet (PoE) 1U Black :
The long product name of Cisco Catalyst WS-C2960-24PC-S network switch Managed L2 Fast Ethernet (10/100) Power over Ethernet (PoE) 1U Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24 Ethernet 10/100 ports and 2 dual-purpose uplinks (each dual-purpose uplink port has one 10/100/1000 Ethernet port and 1 SFP-based Gigabit Ethernet port, 1 port active), 24 PoE Ports, 1 RU fixed-configuration, LAN Lite Image installed
More>>>
Short summary description Cisco Catalyst WS-C2960-24PC-S network switch Managed L2 Fast Ethernet (10/100) Power over Ethernet (PoE) 1U Black:
This short summary of the Cisco Catalyst WS-C2960-24PC-S network switch Managed L2 Fast Ethernet (10/100) Power over Ethernet (PoE) 1U Black data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco Catalyst WS-C2960-24PC-S, Managed, L2, Fast Ethernet (10/100), Power over Ethernet (PoE), Rack mounting, 1U

Long summary description Cisco Catalyst WS-C2960-24PC-S network switch Managed L2 Fast Ethernet (10/100) Power over Ethernet (PoE) 1U Black:
This is an auto-generated long summary of Cisco Catalyst WS-C2960-24PC-S network switch Managed L2 Fast Ethernet (10/100) Power over Ethernet (PoE) 1U Black based on the first three specs of the first five spec groups.

Cisco Catalyst WS-C2960-24PC-S. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 8000 entries. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE.... Power over Ethernet (PoE). Rack mounting, Form factor: 1U

Brand Image Product code Product Stock Price from
Cisco

Cisco Catalyst WS-C2960-24LC-S network switch Managed L2 Fast Ethernet (10/100) Power over Ethernet (PoE) 1U Black
(show image)
WS-C2960-24LC-S WS-C2960-24LC-S 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Catalyst WS-C2960-48PST-S network switch Managed L2 Fast Ethernet (10/100) Power over Ethernet (PoE) 1U Black
(show image)
WS-C2960-48PST-S WS-C2960-48PST-S 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Catalyst 2960-48TC-S, Refurbished Managed
(show image)
WS-C2960-48TC-S-RF 2960-48TC-S, Refurbished 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Catalyst 2960-8TC-S Managed 1U Blue
(show image)
WS-C2960-8TC-S 2960-8TC-S 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Catalyst WS-C2960-48TT-S network switch Managed L2 Fast Ethernet (10/100) 1U Black
(show image)
WS-C2960-48TT-S WS-C2960-48TT-S 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Catalyst 2960-24-S Managed L2 Fast Ethernet (10/100) 1U Grey
(show image)
WS-C2960-24-S 2960-24-S 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Catalyst 2960-24TC-S Managed L2 Fast Ethernet (10/100) 1U Grey
(show image)
WS-C2960-24TC-S 2960-24TC-S 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Catalyst 2960-48TC-S Managed L2 Fast Ethernet (10/100) 1U Grey
(show image)
WS-C2960-48TC-S 2960-48TC-S 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)