location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco UCS C460 M2, Refurbished Rack (4U) Blue, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UCS C460 M2, Refurbished
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UCSC-BASEM2C460-RF show
Show alternative article codes used in the online market place
Category:
Partially assembled platform or an unassembled kit of computer parts, which means that the server is cheaper and more customizable than a ready-made server.
Server Barebones Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6704
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jan 2024 23:07:56
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Cisco UCS C460 M2, Refurbished Rack (4U) Blue, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack (4U)
  • - Number of processors supported: 4
  • - Number of DIMM slots: 64
  • - Number of storage drives supported: 12
  • - Hot-swap HDD bays
  • - Ethernet LAN USB 2.0 ports quantity: 5
  • - Blue, Grey
Long product name Cisco UCS C460 M2, Refurbished Rack (4U) Blue, Grey :
The long product name of Cisco UCS C460 M2, Refurbished Rack (4U) Blue, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

UCS C460 M2 Rack Server with DVD-RW and 1 PSU, Refurbished
More>>>
Short summary description Cisco UCS C460 M2, Refurbished Rack (4U) Blue, Grey:
This short summary of the Cisco UCS C460 M2, Refurbished Rack (4U) Blue, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco UCS C460 M2, Refurbished, Intel, Intel® Xeon®, E7-4800, E7-8800, DDR3-SDRAM, 2.5", Serial Attached SCSI (SAS), Serial ATA

Long summary description Cisco UCS C460 M2, Refurbished Rack (4U) Blue, Grey:
This is an auto-generated long summary of Cisco UCS C460 M2, Refurbished Rack (4U) Blue, Grey based on the first three specs of the first five spec groups.

Cisco UCS C460 M2, Refurbished. Processor family: Intel, Compatible processor series: Intel® Xeon®, Intel Xeon series: E7-4800, E7-8800. Supported memory types: DDR3-SDRAM. Storage drive sizes supported: 2.5", Supported storage drive interfaces: Serial Attached SCSI (SAS), Serial ATA, RAID levels: 0, 1, 5, 6, 10, 50, 60. On-board graphics card model: Matrox G200. Ethernet interface type: 10 Gigabit Ethernet, Fast Ethernet, Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000,10000 Mbit/s