location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco UBR10-2XDS-SIP network interface processor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UBR10-2XDS-SIP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UBR10-2XDS-SIP
Category:
A Network interface is a systems interface (software and/or hardware) between two pieces of equipment or protocol layers in a network. A network interface processor is a device which allows the network interface to operate.
Network Interface Processors Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29724
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2018 16:40:35
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Cisco UBR10-2XDS-SIP network interface processor :
The long product name of Cisco UBR10-2XDS-SIP network interface processor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2 bays I/O slot SPA Interface Processor
More>>>
Short summary description Cisco UBR10-2XDS-SIP network interface processor:
This short summary of the Cisco UBR10-2XDS-SIP network interface processor data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco UBR10-2XDS-SIP, SNMP, SNMP, 63.2 x 270 x 415 mm, 4.6 kg, 5 - 40 °C, -20 - 65 °C

Long summary description Cisco UBR10-2XDS-SIP network interface processor:
This is an auto-generated long summary of Cisco UBR10-2XDS-SIP network interface processor based on the first three specs of the first five spec groups.

Cisco UBR10-2XDS-SIP. Supported network protocols: SNMP. Management protocols: SNMP. Dimensions (WxDxH): 63.2 x 270 x 415 mm, Weight: 4.6 kg. Power consumption (typical): 75 W. Safety: UL60950 and CAN/CSA-C22.2 No. 60950, IEC/EN 60950, 73/23/EECIEC/EN 60950, AS/NZS 60950, Electromagnetic compatibility: EN55022: 1998 Class B, CISPR 22: 1997 Class B, CFR 47 Part 15 Class B, ICES -003, Issue 2, Class...