location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco SF302-08P Managed L3 Power over Ethernet (PoE) Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SF302-08P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRW208P-K9-NA show
Show alternative article codes used in the online market place
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43071
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jan 2024 23:03:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Cisco SF302-08P Managed L3 Power over Ethernet (PoE) Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed L3 Web-based management IGMPv1/2/3, SNMPv1/2c/3
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 8
  • - 1000BASE-T, 1000BASE-TX, 100BASE-T, 100BASE-TX, 10BASE-T
  • - MAC address table: 16000 entries Switching capacity: 5.6 Gbit/s
  • - Access Control List (ACL)
  • - Rack mounting Stackable
  • - Power over Ethernet (PoE)
Long product name Cisco SF302-08P Managed L3 Power over Ethernet (PoE) Grey :
The long product name of Cisco SF302-08P Managed L3 Power over Ethernet (PoE) Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8 x 10/100 Ethernet, 2 x Combo mini-GBIC, PoE, 16MB/128MB, 16K MAC, VLAN, QoS, 220V/82.1W, 1.21kg
More>>>
Short summary description Cisco SF302-08P Managed L3 Power over Ethernet (PoE) Grey:
This short summary of the Cisco SF302-08P Managed L3 Power over Ethernet (PoE) Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco SF302-08P, Managed, L3, Power over Ethernet (PoE), Rack mounting

Long summary description Cisco SF302-08P Managed L3 Power over Ethernet (PoE) Grey:
This is an auto-generated long summary of Cisco SF302-08P Managed L3 Power over Ethernet (PoE) Grey based on the first three specs of the first five spec groups.

Cisco SF302-08P. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports quantity: 8. MAC address table: 16000 entries, Switching capacity: 5.6 Gbit/s. Networking standards: IEEE 802.1ab, IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE.... Power over Ethernet (PoE). Rack mounting

Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 14:07:24
Uk has collected 2 expert reviews for Cisco SF302-08P Managed L3 Power over Ethernet (PoE) Grey but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
uk.hardware.info
Updated:
2015-09-11 14:07:24
It's been a long time since we did a group test of switches, and there is a reason for that. The market for switches is not exactly one going through boundless innovation year after year. Out of the 25 models we tested back in 2009, seven are still wide...
0%