Long product name Cisco SF 100-24 Unmanaged Black
:
SF 100-24 - 24-port, Fast Ehernet, QoS, Rack, Black
The long product name of Cisco SF 100-24 Unmanaged Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
SF 100-24 - 24-port, Fast Ehernet, QoS, Rack, Black
More>>>
Short summary description Cisco SF 100-24 Unmanaged Black:
This short summary of the Cisco SF 100-24 Unmanaged Black data-sheet is auto-generated and uses the product title and the first six key specs.
Cisco SF 100-24, Unmanaged, Rack mounting
Long summary description Cisco SF 100-24 Unmanaged Black:
This is an auto-generated long summary of Cisco SF 100-24 Unmanaged Black based on the first three specs of the first five spec groups.
Cisco SF 100-24. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 24. MAC address table: 8000 entries, Switching capacity: 4.8 Gbit/s. Networking standards: IEEE 802.1p, IEEE 802.3, IEEE 802.3u. Power connector: DC-in jack. Rack mounting