Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Unmanaged
- - Basic switching RJ-45 Ethernet ports quantity: 24
- - Switching capacity: 4.8 Gbit/s
Long product name Cisco 24-Port 10/100 Switch Unmanaged
:
24-Port 10/100 Switch
The long product name of Cisco 24-Port 10/100 Switch Unmanaged. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
24-Port 10/100 Switch
More>>>
Short summary description Cisco 24-Port 10/100 Switch Unmanaged:
This short summary of the Cisco 24-Port 10/100 Switch Unmanaged data-sheet is auto-generated and uses the product title and the first six key specs.
Cisco 24-Port 10/100 Switch, Unmanaged, Full duplex
Long summary description Cisco 24-Port 10/100 Switch Unmanaged:
This is an auto-generated long summary of Cisco 24-Port 10/100 Switch Unmanaged based on the first three specs of the first five spec groups.
Cisco 24-Port 10/100 Switch. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. Switching capacity: 4.8 Gbit/s. Networking standards: IEEE 802.3. Power connector: DC-in jack