Cisco logo

Cisco SPA-1XCHSTM1/OC3 network card Internal Fiber 2560 Mbit/s

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33614
Info modified on:
21 Oct 2022, 10:14:32
Long product name Cisco SPA-1XCHSTM1/OC3 network card Internal Fiber 2560 Mbit/s:

1-Port Channelized STM-1/OC-3c to DS0 Shared Port Adapter

Short summary description Cisco SPA-1XCHSTM1/OC3 network card Internal Fiber 2560 Mbit/s:

Cisco SPA-1XCHSTM1/OC3, Internal, Wired, CardBus, Fiber, 2560 Mbit/s, Grey, Silver

Long summary description Cisco SPA-1XCHSTM1/OC3 network card Internal Fiber 2560 Mbit/s:

Cisco SPA-1XCHSTM1/OC3. Internal. Connectivity technology: Wired, Host interface: CardBus, Interface: Fiber. Maximum data transfer rate: 2560 Mbit/s. Product colour: Grey, Silver

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.