- - Managed Web-based management
- - Quality of Service (QoS) support
- - Basic switching RJ-45 Ethernet ports quantity: 24
- - Switching capacity: 8.8 Gbit/s
Long product name Cisco 24-port 10/100 + 2-port 10/100/1000 Gigabit Smart Switch with 2 combo SFPs Managed
:
24-port 10/100 + 2-port 10/100/1000 Gigabit Smart Switch with 2 combo SFPs
The short editorial description of Cisco 24-port 10/100 + 2-port 10/100/1000 Gigabit Smart Switch with 2 combo SFPs Managed
24-port 10/100 + 2-port 10/100/1000 Gigabit Smart Switch with 2 combo SFPs
More>>>
Short summary description Cisco 24-port 10/100 + 2-port 10/100/1000 Gigabit Smart Switch with 2 combo SFPs Managed:
This short summary of the Cisco 24-port 10/100 + 2-port 10/100/1000 Gigabit Smart Switch with 2 combo SFPs Managed data-sheet is auto-generated and uses the product title and the first six key specs.
Cisco 24-port 10/100 + 2-port 10/100/1000 Gigabit Smart Switch with 2 combo SFPs, Managed
Long summary description Cisco 24-port 10/100 + 2-port 10/100/1000 Gigabit Smart Switch with 2 combo SFPs Managed:
This is an auto-generated long summary of Cisco 24-port 10/100 + 2-port 10/100/1000 Gigabit Smart Switch with 2 combo SFPs Managed based on the first three specs of the first five spec groups.
Cisco 24-port 10/100 + 2-port 10/100/1000 Gigabit Smart Switch with 2 combo SFPs. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 24. Switching capacity: 8.8 Gbit/s. Power connector: DC-in jack