Cisco logo

Cisco 1000BASE-SX SFP transceiver module for MMF with DOM network media converter 1000 Mbit/s 850 nm

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34778
Info modified on:
02 Jun 2023, 10:34:33
Long product name Cisco 1000BASE-SX SFP transceiver module for MMF with DOM network media converter 1000 Mbit/s 850 nm:

1000BASE-SX SFP transceiver module for MMF, 850-nm wavelength, extended operating temperature range and DOM support

Short summary description Cisco 1000BASE-SX SFP transceiver module for MMF with DOM network media converter 1000 Mbit/s 850 nm:

Cisco 1000BASE-SX SFP transceiver module for MMF with DOM, 1000 Mbit/s, 1000BASE-SX, 1000 m, 850 nm, IEEE 802.3z, Wired

Long summary description Cisco 1000BASE-SX SFP transceiver module for MMF with DOM network media converter 1000 Mbit/s 850 nm:

Cisco 1000BASE-SX SFP transceiver module for MMF with DOM. Maximum data transfer rate: 1000 Mbit/s, Cabling technology: 1000BASE-SX. Maximum transfer distance: 1000 m, Wavelength: 850 nm. Compliance industry standards: IEEE 802.3z. Connectivity technology: Wired. Weight: 75 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.