Cisco logo

Cisco SFE2000 Ethernet Switch Managed L3 Power over Ethernet (PoE) Black

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20227
Info modified on:
21 Oct 2022, 10:14:32
Long product name Cisco SFE2000 Ethernet Switch Managed L3 Power over Ethernet (PoE) Black:

24-Port 10/100 Ethernet Switch and 4 10/100/1000 ports with stacking

Short summary description Cisco SFE2000 Ethernet Switch Managed L3 Power over Ethernet (PoE) Black:

Cisco SFE2000 Ethernet Switch, Managed, L3, Power over Ethernet (PoE)

Long summary description Cisco SFE2000 Ethernet Switch Managed L3 Power over Ethernet (PoE) Black:

Cisco SFE2000 Ethernet Switch. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports quantity: 24. Switching capacity: 12.8 Gbit/s. Power over Ethernet (PoE)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.