Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Cisco Small Business SF300-48PP Managed L3 Fast Ethernet (10/100) Black Power over Ethernet (PoE)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Small Business
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
300
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SF300-48PP
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SF300-48PP-K9-UK
Category
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8682
This statistic is based on the 93539 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91439 free Open Icecat users.
Info modified on: 27 Mar 2019 17:21:55
The date of the most recent change of this product data-sheet in Icecat.
Long product name Cisco Small Business SF300-48PP Managed L3 Fast Ethernet (10/100) Black Power over Ethernet (PoE) :
The short editorial description of Cisco Small Business SF300-48PP Managed L3 Fast Ethernet (10/100) Black Power over Ethernet (PoE)

SF300-48PP, 48 x RJ-45 Fast Ethernet, 2x RJ-45 Gigabit Ethernet, 2x RJ-45/SFP Combo, 17.6Gbps, Rack, Managed, POE+, 375 W, L3, UK power supply
More>>>
Short summary description Cisco Small Business SF300-48PP Managed L3 Fast Ethernet (10/100) Black Power over Ethernet (PoE):
This short summary of the Cisco Small Business SF300-48PP Managed L3 Fast Ethernet (10/100) Black Power over Ethernet (PoE) data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco Small Business SF300-48PP, Managed, L3, Fast Ethernet (10/100), Power over Ethernet (PoE), Rack mounting

Long summary description Cisco Small Business SF300-48PP Managed L3 Fast Ethernet (10/100) Black Power over Ethernet (PoE):
This is an auto-generated long summary of Cisco Small Business SF300-48PP Managed L3 Fast Ethernet (10/100) Black Power over Ethernet (PoE) based on the first three specs of the first five spec groups.

Cisco Small Business SF300-48PP. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 48. MAC address table: 16384 entries, Switching capacity: 17.6 Gbit/s. Networking standards: IEEE 802.1ab,IEEE 802.1D,IEEE 802.1p,IEEE 802.1Q,IEEE 802.1s,IEEE 802.1w,IEEE 802.1x,IEEE.... Power over Ethernet (PoE). Rack mounting

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
Italia 2 distributor(s)
Polska 1 distributor(s)
Australia 1 distributor(s)