Cisco logo

Cisco 19-Inch Rackmount for Catalyst 3560, 2960 and ME-3400 Compact Switches, 90-Day Limited Hardware Warranty (RCKMNT-19-CMPCT=)

Data-sheet quality:
created/standardized by Icecat
Product views:
205046
Info modified on:
06 Feb 2024, 14:47:58
Bullet Points Cisco 19-Inch Rackmount for Catalyst 3560, 2960 and ME-3400 Compact Switches, 90-Day Limited Hardware Warranty (RCKMNT-19-CMPCT=):
  • - COMPATIBILITY: For use with Cisco Catalyst 3560, 2960 and ME-3400 Compact Switches
  • - HARDWARE: Includes all necessary hardware for installation
  • - SIZE: Designed for 19-inch racks
  • - COMPACT: Cisco Compact Switches are ideal for environments where space-constrained deployments are required
  • - PEACE OF MIND: 90-day limited hardware warranty
Warranty:
90-Day Limited Hardware Warranty
Long product name Cisco 19-Inch Rackmount for Catalyst 3560, 2960 and ME-3400 Compact Switches, 90-Day Limited Hardware Warranty (RCKMNT-19-CMPCT=):

19-Inch Rackmount for Catalyst 3560, 2960 and ME-3400 Compact Switches, 90-Day Limited Hardware Warranty (RCKMNT-19-CMPCT=)

Short summary description Cisco 19-Inch Rackmount for Catalyst 3560, 2960 and ME-3400 Compact Switches, 90-Day Limited Hardware Warranty (RCKMNT-19-CMPCT=):

Cisco 19-Inch Rackmount for Catalyst 3560, 2960 and ME-3400 Compact Switches, 90-Day Limited Hardware Warranty (RCKMNT-19-CMPCT=), 19, Metal, Silver

Long summary description Cisco 19-Inch Rackmount for Catalyst 3560, 2960 and ME-3400 Compact Switches, 90-Day Limited Hardware Warranty (RCKMNT-19-CMPCT=):

Cisco 19-Inch Rackmount for Catalyst 3560, 2960 and ME-3400 Compact Switches, 90-Day Limited Hardware Warranty (RCKMNT-19-CMPCT=). Screen size compatibility: 19, Material: Metal, Product colour: Silver

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.