Cisco logo

Cisco PWR-C49-300AC network switch component Power supply

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57696
Info modified on:
20 Dec 2022, 18:50:01
Long product name Cisco PWR-C49-300AC network switch component Power supply:

Catalyst 4948 300W AC power supply

Short summary description Cisco PWR-C49-300AC network switch component Power supply:

Cisco PWR-C49-300AC, Power supply, Black, Silver, Cisco Catalyst 4948, 300 W, 100 - 240 V

Long summary description Cisco PWR-C49-300AC network switch component Power supply:

Cisco PWR-C49-300AC. Product type: Power supply, Product colour: Black, Silver, Compatibility: Cisco Catalyst 4948. Total power: 300 W, AC input voltage: 100 - 240 V

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.