Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Cisco PWR-2921-51-AC= 2U Stainless steel power supply unit

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PWR-2921-51-AC=
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PWR-2921-51-AC=
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0882658278433
Category
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
power supply units
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 22789
This statistic is based on the 75537 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73809 free Open Icecat users .
Info modified on: 19 Jan 2018 02:57:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name Cisco PWR-2921-51-AC= 2U Stainless steel power supply unit :
The short editorial description of Cisco PWR-2921-51-AC= 2U Stainless steel power supply unit

AC Power-Supply for Cisco 2921/2951, Spare
More>>>
Short summary description Cisco PWR-2921-51-AC= 2U Stainless steel power supply unit:
This short summary of the Cisco PWR-2921-51-AC= 2U Stainless steel power supply unit data-sheet is auto-generated and uses the product title and the first six key specs.
Cisco PWR-2921-51-AC=, 100 - 240, 340 W, 47/63, 2U, Cisco 2921, 2951, Stainless steel
Long summary description Cisco PWR-2921-51-AC= 2U Stainless steel power supply unit :

Cisco PWR-2921-51-AC=. AC input voltage: 100 - 240, Peak power: 340 W, AC input frequency: 47/63. Power supply unit (PSU) form factor: 2U, Compatible products: Cisco 2921, 2951. Colour of product: Stainless steel

This is an auto-generated long summary of Cisco PWR-2921-51-AC= 2U Stainless steel power supply unit based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brand Image Product code Product Stock Price from
Cisco

Cisco PWR-2921-51-POE= 2U Stainless steel power supply unit
(show image)
PWR-2921-51-POE= PWR-2921-51-POE= EUR 328,91
(excl. VAT)
EUR 394,69 (incl. VAT)
Cisco

Cisco PWR-2921-51-DC= 2U Stainless steel power supply unit
(show image)
PWR-2921-51-DC= PWR-2921-51-DC= EUR 281,67
(excl. VAT)
EUR 338,00 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 3 distributor(s)
Österreich 1 distributor(s)
Italia 2 distributor(s)
Switzerland 2 distributor(s)
España 1 distributor(s)
Danmark 2 distributor(s)
Belgium 1 distributor(s)
Polska 1 distributor(s)
Australia 4 distributor(s)
France 1 distributor(s)
Suomi 1 distributor(s)