Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Cisco PWR-2700-AC/4 power supply unit 2700 W Black,Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PWR-2700-AC/4
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PWR-2700-AC/4
Category
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17922
This statistic is based on the 87026 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85026 free Open Icecat users.
Info modified on: 08 Apr 2019 11:43:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Cisco PWR-2700-AC/4 power supply unit 2700 W Black,Blue :
The short editorial description of Cisco PWR-2700-AC/4 power supply unit 2700 W Black,Blue

2700W AC Power Supply for Cisco 7604/6504-E
More>>>
Short summary description Cisco PWR-2700-AC/4 power supply unit 2700 W Black,Blue:
This short summary of the Cisco PWR-2700-AC/4 power supply unit 2700 W Black,Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco PWR-2700-AC/4, 2700 W, 100 - 240 V, 20 ms, Overload, 150000 h, UL 60950, CAN/CSA-C22.2 NO. 60950, EN 60950, IEC 60950

Long summary description Cisco PWR-2700-AC/4 power supply unit 2700 W Black,Blue:
This is an auto-generated long summary of Cisco PWR-2700-AC/4 power supply unit 2700 W Black,Blue based on the first three specs of the first five spec groups.

Cisco PWR-2700-AC/4. Total power: 2700 W, AC input voltage: 100 - 240 V, Hold time: 20 ms. Mean time between failures (MTBF): 150000 h, Safety: UL 60950, CAN/CSA-C22.2 NO. 60950, EN 60950, IEC 60950, Certification: FCC Part 15 (CFR 47) Class A, ICES-003 Class A EN 55022 Class A, CISPR 22 Class A, AS/NZS 3548.... Product colour: Black,Blue. Weight: 18.1 kg. Dimensions (WxDxH): 444.5 x 552.45 x 222.25 mm, Maximum current: 16 A

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Italia 3 distributor(s)
United Kingdom 3 distributor(s)
México 1 distributor(s)
Magyarország 1 distributor(s)
Polska 1 distributor(s)
Australia 3 distributor(s)
Customer service details