Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Cisco PIX Firewall 525 Unrestricted Bundle hardware firewall 330 Mbit/s 2U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PIX Firewall 525 Unrestricted Bundle
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PIX-525-UR-BUN
Category
By placing a firewall between your local network (LAN/WLAN) and the Internet, you can make it very hard for hackers to gain access to your local network. That is, if you have configured your firewall correctly. This can be especially important for businesses and people with sensitive information on their computer systems. A very neat function most hardware firewalls have is the ability to securely connect the local area network to other local area networks in different locations over the Internet, thus creating a Virtual Private Network (VPN). With VPN you can safely share network resources with remote offices or play games with your friends as if you were on the same LAN!
Hardware Firewalls
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15438
This statistic is based on the 86002 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84031 free Open Icecat users.
Info modified on: 24 Aug 2018 02:02:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name Cisco PIX Firewall 525 Unrestricted Bundle hardware firewall 330 Mbit/s 2U :
The short editorial description of Cisco PIX Firewall 525 Unrestricted Bundle hardware firewall 330 Mbit/s 2U

Cisco PIX 525 Unrestricted Bundle - Chassis, Unrestricted license, Software, Two 10/100 Interfaces, 256 MB RAM, VAC/VAC+
More>>>
Short summary description Cisco PIX Firewall 525 Unrestricted Bundle hardware firewall 330 Mbit/s 2U:
This short summary of the Cisco PIX Firewall 525 Unrestricted Bundle hardware firewall 330 Mbit/s 2U data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco PIX Firewall 525 Unrestricted Bundle, 330 Mbit/s, 100 Mbit/s, 145 Mbit/s, Intel® Pentium® III, 600 MHz, 410 BTU/h

Long summary description Cisco PIX Firewall 525 Unrestricted Bundle hardware firewall 330 Mbit/s 2U:
This is an auto-generated long summary of Cisco PIX Firewall 525 Unrestricted Bundle hardware firewall 330 Mbit/s 2U based on the first three specs of the first five spec groups.

Cisco PIX Firewall 525 Unrestricted Bundle. Firewall throughput: 330 Mbit/s, Maximum data transfer rate: 100 Mbit/s, VPN throughput: 145 Mbit/s. Processor family: Intel® Pentium® III, Processor frequency: 600 MHz, Heat dissipation: 410 BTU/h. Security algorithms: 256-bit AES, Firewall security: SPI, NAP, DoS, VPN support: VPN Server VPN Client VPN Stateful Failover Site-to-Site VPN (IKE, IPSec) . Management protocols: SSHv2, Telnet, HTTP/HTTPS, ICMP, SNMP, DHCP, Supported network protocols: HTTP, FTP, ESMTP, SNMP, ICMP, H.323, SIP, SCCP, RTSP, GTP, RPC, etc., Routing protocols: OSPF. Management platform: CLI

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Deutschland 1 distributor(s)
Customer service details