Cisco logo

Cisco PIX 515E Active/Active Failover 6-port Fast Ethernet Bundle hardware firewall 0.19 Gbit/s

Data-sheet quality:
created/standardized by Icecat
Product views:
7968
Info modified on:
20 Feb 2024, 15:28:48
Long product name Cisco PIX 515E Active/Active Failover 6-port Fast Ethernet Bundle hardware firewall 0.19 Gbit/s:

PIX 515E Active/Active Failover 6-port Fast Ethernet Bundle (chassis, Active/Active failover license, software, 6 10/100 interfaces, VAC or VAC+)

Short summary description Cisco PIX 515E Active/Active Failover 6-port Fast Ethernet Bundle hardware firewall 0.19 Gbit/s:

Cisco PIX 515E Active/Active Failover 6-port Fast Ethernet Bundle, 0.19 Gbit/s, 0.13 Gbit/s, Intel® Celeron®, 433 MHz, 410 BTU/h, 45 dB

Long summary description Cisco PIX 515E Active/Active Failover 6-port Fast Ethernet Bundle hardware firewall 0.19 Gbit/s:

Cisco PIX 515E Active/Active Failover 6-port Fast Ethernet Bundle. Firewall throughput: 0.19 Gbit/s, VPN throughput: 0.13 Gbit/s. Processor family: Intel® Celeron®, Processor frequency: 433 MHz, Heat dissipation: 410 BTU/h. Firewall security: NAT, DoS. Management protocols: SSHv2, Telnet, HTTP/HTTPS, ICMP, SNMP, DHCP, Supported network protocols: HTTP, FTP, ESMTP, SNMP, ICMP, H.323, SIP, SCCP, RTSP, GTP, RPC, etc., Routing protocols: OSPF. Management platform: CLI

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.