location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco 4 Bay Advanced Gigabit Network Storage System Chassis Rack (1U)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4 Bay Advanced Gigabit Network Storage System Chassis
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NSS6000-EU
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18280
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Cisco 4 Bay Advanced Gigabit Network Storage System Chassis Rack (1U)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack (1U)
  • - Jumbo frames support
  • - 150 W
Long product name Cisco 4 Bay Advanced Gigabit Network Storage System Chassis Rack (1U) :
The long product name of Cisco 4 Bay Advanced Gigabit Network Storage System Chassis Rack (1U). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4 Bay Advanced Gigabit Network Storage System Chassis
More>>>
Short summary description Cisco 4 Bay Advanced Gigabit Network Storage System Chassis Rack (1U):
This short summary of the Cisco 4 Bay Advanced Gigabit Network Storage System Chassis Rack (1U) data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco 4 Bay Advanced Gigabit Network Storage System Chassis, Rack (1U)

Long summary description Cisco 4 Bay Advanced Gigabit Network Storage System Chassis Rack (1U):
This is an auto-generated long summary of Cisco 4 Bay Advanced Gigabit Network Storage System Chassis Rack (1U) based on the first three specs of the first five spec groups.

Cisco 4 Bay Advanced Gigabit Network Storage System Chassis. Chassis type: Rack (1U)

Brand Image Product code Product Stock Price from
Cisco

Cisco 4-Bay Advanced Gigabit Storage System: 1.0TB RAID Rack (1U) 1 TB
(show image)
NSS6100-EU 4-Bay Advanced Gigabit Storage System: 1.0TB RAID 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco 4 Bay Gigabit Network Storage System Chassis Rack (1U)
(show image)
NSS4000-EU 4 Bay Gigabit Network Storage System Chassis 0.00
(excl. VAT)
0 (incl. VAT)