Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Cisco 4 Bay Gigabit Network Storage System Chassis Rack (1U)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4 Bay Gigabit Network Storage System Chassis
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NSS4000
Category
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10747
This statistic is based on the 85104 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83150 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:20
The date of the most recent change of this product data-sheet in Icecat.
Long product name Cisco 4 Bay Gigabit Network Storage System Chassis Rack (1U) :
The short editorial description of Cisco 4 Bay Gigabit Network Storage System Chassis Rack (1U)

4 Bay Gigabit Network Storage System Chassis
More>>>
Short summary description Cisco 4 Bay Gigabit Network Storage System Chassis Rack (1U):
This short summary of the Cisco 4 Bay Gigabit Network Storage System Chassis Rack (1U) data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco 4 Bay Gigabit Network Storage System Chassis, Serial ATA, 0,1,5,10,JBOD, 512 MB, IEEE 802.3, IEEE 802.3u, IEEE 802.3ab, IEE 802.1q, IEEE 802.1p, 1000 Mbit/s, Rack (1U)

Long summary description Cisco 4 Bay Gigabit Network Storage System Chassis Rack (1U):
This is an auto-generated long summary of Cisco 4 Bay Gigabit Network Storage System Chassis Rack (1U) based on the first three specs of the first five spec groups.

Cisco 4 Bay Gigabit Network Storage System Chassis. Storage drive interface: Serial ATA, RAID levels: 0,1,5,10,JBOD. Flash memory: 512 MB. Compliance industry standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3ab, IEE 802.1q, IEEE 802.1p, Maximum data transfer rate: 1000 Mbit/s. Chassis type: Rack (1U). Management protocols: HTTP/HTTPS, SNMPv3, Security algorithms: 256-bit AES, Mean time between failures (MTBF): 130000 h

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2013-06-14 13:31:15
Testseek has collected 1 expert review for Cisco 4 Bay Gigabit Network Storage System Chassis Rack (1U) but no overall score was given. Click below and use Testseek to find all ratings, product awards and conclusions.
0%
Source Review comments Score
smallnetbuilder.com
Updated:
2013-06-14 13:31:12
Ive long been a fan of Linksys products around my home and have numerous Linksys switches and hubs. I use an upgraded WRT54G for my wireless needs, and I have a couple of modified NSLU2s for network storage. And Im not alone. Plenty of Linksys produc...
0%
Country Distributor
México 1 distributor(s)
Customer service details